☰
FW82371EB
FW82371EB
Active
Description:  MULTIFUNCTION PERIPHERAL PBGA324
Manufacturer:  Intel
Datasheet:   FW82371EB Datasheet
History Price: $15.63000
In Stock: 14840
FW82371EB Specification
Specification
Part No
FW82371EB
Category
Interface - Specialized
Manufacturer
Intel
Series
Pentium
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller
Interface
PCI
Voltage - Supply
3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case
324-BBGA
Supplier Device Package
324-BGA (27x27)
Mounting Type
Surface Mount
FW82371EB PDF Datasheet
FW82371EB Description
The Intel FW82371EB is a highly integrated chipset designed to support the Intel Pentium processor family and other compatible processors. This chipset is part of Intel%27s 440BX family and is primarily used in desktop and server applications. The FW82371EB provides essential functionalities such as memory control, peripheral connectivity, and system management, making it a crucial component in computer architecture. Below is a detailed introduction to the FW82371EB, including its specifications and parameters.

## Overview

The Intel FW82371EB, also known as the Intel 82371EB PIIX4, is a PCI-to-ISA bridge and a key component in the Intel 440BX chipset. It is designed to facilitate communication between the CPU, memory, and peripheral devices. The FW82371EB supports various interfaces, including IDE, USB, and audio, making it a versatile solution for a wide range of applications.

## Key Features

1. PCI-to-ISA Bridge: The FW82371EB acts as a bridge between the PCI bus and the ISA bus, allowing legacy ISA devices to communicate with modern PCI devices. This feature is essential for maintaining compatibility with older hardware.

2. Integrated IDE Controller: The chipset includes an integrated IDE controller that supports up to four IDE devices, enabling efficient data transfer between the CPU and storage devices.

3. USB Support: The FW82371EB provides support for USB 1.1, allowing for the connection of various USB peripherals, such as keyboards, mice, and external storage devices.

4. Audio Support: The chipset includes features for audio processing, enabling the integration of sound capabilities into the system without the need for additional sound cards.

5. Power Management: The FW82371EB supports advanced power management features, including ACPI (Advanced Configuration and Power Interface), which helps reduce power consumption and extend battery life in portable devices.

6. Compatibility: The chipset is compatible with a wide range of Intel processors, including the Pentium II and Pentium III, making it suitable for various computing environments.

## Specifications

- Part Number: FW82371EB
- Type: PCI-to-ISA Bridge and Chipset
- Bus Interface: PCI 2.1 compliant
- IDE Support: Up to four IDE devices (supports PIO, DMA, and Ultra DMA modes)
- USB Support: Up to 2 USB 1.1 ports
- Audio Support: Integrated audio capabilities (AC%2797 compliant)
- Power Management: Supports ACPI and APM (Advanced Power Management)
- Operating Voltage: 3.3V
- Package Type: PQFP (Plastic Quad Flat Package)
- Pin Count: 128 pins
- Operating Temperature Range: 0°C to 70°C

## Applications

The Intel FW82371EB is suitable for a variety of applications, including:

- Desktop Computers: Used in personal computers to provide essential connectivity and control functions.
- Servers: Integrated into server systems to support legacy devices and enhance performance.
- Embedded Systems: Utilized in embedded applications where compatibility with older hardware is required.
- Industrial Automation: Employed in industrial PCs and automation systems that require reliable communication between components.

## Conclusion

The Intel FW82371EB is a versatile and essential chipset that plays a critical role in the functionality of systems based on the Intel Pentium processor family. With its support for PCI-to-ISA bridging, integrated IDE and USB controllers, and advanced power management features, the FW82371EB enables efficient communication and connectivity in a wide range of applications. Its compatibility with various Intel processors and legacy devices makes it a valuable component in both consumer and industrial computing environments. As technology continues to evolve, the FW82371EB remains a reliable choice for systems requiring robust performance and legacy support.
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!