☰
FW82801DB
FW82801DB
Active
Description:  82801 - I/O CONTROLLER HUB
Manufacturer:  Intel
Datasheet:   FW82801DB Datasheet
History Price: $25.02000
In Stock: 37500
FW82801DB Specification
Specification
Part No
FW82801DB
Category
Specialized ICs
Manufacturer
Intel
Series
Intel 840
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Controller
Applications
-
Mounting Type
Surface Mount
Package / Case
421-BGA, FCBGA
Supplier Device Package
421-Micro-BGA (31x31)
FW82801DB PDF Datasheet
FW82801DB Description
The Intel FW82801DB, also known as the ICH4 (I/O Controller Hub 4), is a key component in Intel%27s chipset architecture, primarily designed for use with Intel Pentium 4 and Celeron processors. This I/O controller hub plays a crucial role in managing data flow between the processor, memory, and peripheral devices, making it an essential part of the overall system architecture in desktop and mobile computing environments.

## Detailed Overview

## 1. Architecture and Design

The Intel FW82801DB is part of the Intel 800 series chipset family, which was introduced to support the Pentium 4 processor architecture. It is designed to work in conjunction with the Intel 845 series chipsets, providing a comprehensive solution for managing I/O operations. The ICH4 integrates various functionalities that were previously handled by separate chips, thereby reducing the overall footprint and improving system efficiency.

## 2. Key Specifications

- Bus Interface:
- The FW82801DB utilizes a PCI Express (PCIe) interface, which allows for high-speed communication between the processor and peripheral devices. It supports multiple PCIe lanes, enabling the connection of various high-speed devices such as graphics cards, network cards, and storage controllers.

- Data Transfer Rates:
- The ICH4 supports data transfer rates of up to 1.06 GB/s through its PCI Express interface, ensuring fast and efficient data handling for connected devices.

- Integrated Features:
- USB Support: The FW82801DB includes support for up to 8 USB 2.0 ports, allowing for the connection of a wide range of peripherals such as keyboards, mice, printers, and external storage devices. USB 2.0 provides a maximum data transfer rate of 480 Mbps.
- IDE and SATA Support: The controller supports Parallel ATA (PATA) and Serial ATA (SATA) interfaces, enabling connections to hard drives and optical drives. It typically supports up to 4 IDE devices and 2 SATA devices, with SATA providing faster data transfer rates compared to PATA.
- Audio and LAN: The ICH4 integrates audio and Ethernet controller functionalities, supporting high-definition audio and 10/100 Mbps Ethernet connections, which are essential for multimedia and networking capabilities.

- Memory Support:
- The FW82801DB supports DDR SDRAM memory types, specifically DDR266/333/400, allowing for a maximum memory bandwidth that aligns with the performance capabilities of the Pentium 4 processors.

- Power Management:
- The ICH4 includes advanced power management features, supporting ACPI (Advanced Configuration and Power Interface) standards. This allows for efficient power usage and management of system resources, contributing to lower power consumption and heat generation.

## 3. Performance and Compatibility

The Intel FW82801DB is designed to work seamlessly with Intel%27s Pentium 4 and Celeron processors, providing a stable and high-performance platform for various computing tasks. Its integration of multiple functionalities into a single chip reduces latency and improves overall system responsiveness. The chipset is compatible with a wide range of operating systems, including various versions of Windows and Linux, making it versatile for different user needs.

## 4. Applications

The Intel FW82801DB is commonly found in:
- Desktop Computers: Providing a robust platform for general computing, gaming, and multimedia applications.
- Laptops: Enabling portable computing solutions with integrated audio and networking capabilities.
- Embedded Systems: Used in specialized applications where Intel architecture is preferred for its reliability and performance.

## Conclusion

The Intel FW82801DB (ICH4) is a vital component in Intel%27s chipset architecture, offering a comprehensive solution for managing I/O operations in systems utilizing Pentium 4 and Celeron processors. With its support for high-speed interfaces, integrated features, and efficient power management, the FW82801DB enhances the performance and functionality of computing systems. Its versatility and compatibility with various operating systems make it a popular choice for both consumer and commercial applications, ensuring that it remains a relevant component in the evolution of computer technology.
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly