☰
FW82810E
FW82810E
Active
Description:  MULTIFUNCTION PERIPHERAL PBGA421
Manufacturer:  Intel
Datasheet:   FW82810E Datasheet
History Price: $9.34000
In Stock: 23040
FW82810E Specification
Specification
Part No
FW82810E
Category
Memory - Controllers
Manufacturer
Intel
Series
Intel 810E
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
421-BBGA
Supplier Device Package
421-PBGA (31x31)
FW82810E PDF Datasheet
FW82810E Compare Parts
  • FW82810E vs FW82810
  • FW82810E vs FW82801FBM
  • FW82810E vs FW82801FAC
  • FW82810E vs FW82801CA
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class