☰
GCIXF440AC
GCIXF440AC
Active
Description:  LAN CONTROLLER, 8 CHANNEL(S), 12
Manufacturer:  Intel
Datasheet:   GCIXF440AC Datasheet
History Price: $42.66000
In Stock: 14600
GCIXF440AC Specification
Specification
Part No
GCIXF440AC
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
-
Standards
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
830mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
352-BGA
Supplier Device Package
-
GCIXF440AC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay