Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel HC1S40F780NAF
HC1S40F780NAF
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 613 I/O 780FBGA
Manufacturer:
Intel
Datasheet:
HC1S40F780NAF Datasheet
History Price: Obsolete
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HC1S40F780NAF Specification
Specification
Part No
HC1S40F780NAF
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix HardCopy
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
4125
Number of Logic Elements/Cells
41250
Total RAM Bits
2244096
Number of I/O
613
Number of Gates
-
Voltage - Supply
1.425V ~ 1.575V
Mounting Type
Surface Mount
Operating Temperature
-
Package / Case
780-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
HC1S40F780NAF PDF Datasheet
HC1S40F780NAF Datasheet
Click and Download: HC1S40F780NAF Datasheet
HC1S40F780NAF Related Parts
HC1S30F780
Intel
IC FPGA 597 I/O 780FBGA
HC1S30F780AB
Intel
IC FPGA 597 I/O 780FBGA
HC1S30F780NAB
Intel
IC FPGA 597 I/O 780FBGA
HC1S30F780NAC
Intel
IC FPGA 597 I/O 780FBGA
HC1S30F780NAE
Intel
IC FPGA 597 I/O 780FBGA
HC1S40F780
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780AF
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780N
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780NAD
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780NAH
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780NAJ
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780NAK
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780NAF Compare Parts
HC1S40F780NAF vs HC1S80F1020NAYR
HC1S40F780NAF vs HC1S80F1020NAYP
HC1S40F780NAF vs HC1S80F1020NAY
HC1S40F780NAF vs HC1S80F1020NAW
HC1S40F780NAF vs HC1S80F1020NAR
HC1S40F780NAF vs HC1S80F1020NAN
HC1S40F780NAF vs HC1S80F1020NAM
HC1S40F780NAF vs HC1S80F1020N
HC1S40F780NAF vs HC1S80F1020AYR
HC1S40F780NAF vs HC1S80F1020AYP
HC1S40F780NAF vs HC1S80F1020AY
HC1S40F780NAF vs HC1S80F1020AXR
HC1S40F780NAF vs HC1S80F1020AXP
HC1S40F780NAF vs HC1S80F1020AX
HC1S40F780NAF vs HC1S80F1020AW
HC1S40F780NAF vs HC1S80F1020AT
HC1S40F780NAF vs HC1S80F1020AS
HC1S40F780NAF vs HC1S80F1020AR
HC1S40F780NAF vs HC1S80F1020
HC1S40F780NAF vs HC1S60F1020NBZ
HC1S40F780NAF vs HC1S60F1020NBX
HC1S40F780NAF vs HC1S60F1020NBW
HC1S40F780NAF vs HC1S60F1020NBJ
HC1S40F780NAF vs HC1S60F1020NAM
HC1S40F780NAF vs HC1S60F1020N
HC1S40F780NAF vs HC1S60F1020CB
HC1S40F780NAF vs HC1S60F1020CA
HC1S40F780NAF vs HC1S60F1020BY
HC1S40F780NAF vs HC1S60F1020BQ
HC1S40F780NAF vs HC1S60F1020BM
HC1S40F780NAF vs HC1S60F1020BL
HC1S40F780NAF vs HC1S60F1020AG
HC1S40F780NAF vs HC1S60F1020
HC1S40F780NAF vs HC1S40F780NAM
HC1S40F780NAF vs HC1S40F780NAL
HC1S40F780NAF vs HC1S40F780NAK
HC1S40F780NAF vs HC1S40F780NAJ
HC1S40F780NAF vs HC1S40F780NAH
HC1S40F780NAF vs HC1S40F780NAD
HC1S40F780NAF vs HC1S40F780N
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad