☰
JG82875
JG82875
Active
Description:  INTEL 82875P MEMORY CONTROLLER H
Manufacturer:  Intel
Datasheet:   JG82875 Datasheet
History Price: $56.94000
In Stock: 32000
JG82875 Specification
Specification
Part No
JG82875
Category
Memory - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
1005-BBGA, FCBGA
Supplier Device Package
1005-FCBGA (42.5x42.5)
JG82875 PDF Datasheet
JG82875 Related Parts
JG82845
JG82845
Intel
MEMORY CONTROLLER HUB FOR SDR
JG82845E
JG82845E
Intel
MEMORY CONTROLLER HUB (MCH)
JG82848P
JG82848P
Intel
MEMORY CONTROLLER HUB (MCH)
JG82865G
JG82865G
Intel
GRAPHICS AND MEMORY CONTYROLLER
JG82865GV
JG82865GV
Intel
INTEL 82865G GRAPHICS AND MEMORY
JG82865PE
JG82865PE
Intel
82865PE/82865P CHIPSET MEMORY CO
JG82875 Compare Parts
  • JG82875 vs JG82865GV
  • JG82875 vs JG82865G
  • JG82875 vs JG82848P
  • JG82875 vs JG82845E
  • JG82875 vs JG82845
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping