☰
KU82307-25
KU82307-25
Active
Description:  DMA CONTROLLER, CMOS, PQFP132
Manufacturer:  Intel
Datasheet:   KU82307-25 Datasheet
History Price: $63.99000
In Stock: 39420
KU82307-25 Specification
Specification
Part No
KU82307-25
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
Bus
Standards
-
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
180mA
Operating Temperature
0 ℃ ~ 70 ℃ (TC)
Package / Case
132-QFP Bumpered
Supplier Device Package
132-QFP
KU82307-25 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund