☰
MD82C288-6
MD82C288-6
Active
Description:  BUS CONTROLLER, CMOS, CDIP20
Manufacturer:  Intel
Datasheet:   MD82C288-6 Datasheet
History Price: $90.66000
In Stock: 15700
MD82C288-6 Specification
Specification
Part No
MD82C288-6
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
Bus
Standards
-
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
75mA
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Package / Case
20-CDIP
Supplier Device Package
20-CERDIP
MD82C288-6 PDF Datasheet
MD82C288-6 Compare Parts
  • MD82C288-6 vs MD82C288-8/B
  • MD82C288-6 vs MD82C288-10/R
  • MD82C288-6 vs MD8274/B
  • MD82C288-6 vs MD8259A/BXA
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object