☰
MD8749H
MD8749H
Active
Description:  RISC MCU, CMOS
Manufacturer:  Intel
Datasheet:   MD8749H Datasheet
History Price: $155.32000
In Stock: 46400
MD8749H Specification
Specification
Part No
MD8749H
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MCS-48
Core Size
8-Bit
Speed
11MHz
Connectivity
-
Peripherals
-
Number of I/O
27
Program Memory Size
2KB (2K x 8)
Program Memory Type
ROM
EEPROM Size
-
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-CDIP
Supplier Device Package
40-CDIP
MD8749H PDF Datasheet
MD8749H Related Parts
MD8748H/B
MD8748H/B
Rochester Electronics
IC MCU
MD87C51FC
MD87C51FC
Rochester Electronics
IC MCU 8BIT
MD87C51FC/B
MD87C51FC/B
Rochester Electronics
IC MCU 8BIT
MD87C51FC/R
MD87C51FC/R
Rochester Electronics
IC MCU 8BIT
MD80C287-10/B
MD80C287-10/B
Rochester Electronics
IC MCU
MD80C31BH/B
MD80C31BH/B
Rochester Electronics
IC MCU 8BIT
MD80C31BH/R
MD80C31BH/R
Rochester Electronics
IC MCU 8BIT
MD80C51FB
MD80C51FB
Rochester Electronics
IC MCU 8BIT
MD80C51FB (R1006)
MD80C51FB (R1006)
Rochester Electronics
IC MCU 8BIT
MD8751H
MD8751H
Intel
MCU, 8-BIT, UVPROM
MD87C51-16/B
MD87C51-16/B
Rochester Electronics
IC MCU
MD87C51/B
MD87C51/B
Rochester Electronics
IC MCU
MD8749H Compare Parts
  • MD8749H vs MD87C51FC/B
  • MD8749H vs MD87C51FC
  • MD8749H vs MD8748H/B
  • MD8749H vs MD87C51/BQA
  • MD8749H vs MD87C51/B
  • MD8749H vs MD87C51-16/B
  • MD8749H vs MD8751H
  • MD8749H vs MD80C51FB (R1006)
  • MD8749H vs MD80C51FB
  • MD8749H vs MD80C31BH/R
  • MD8749H vs MD80C31BH/B
  • MD8749H vs MD80C287-10/B
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description