Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel MPM9560QC240AE
MPM9560QC240AE
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 240QFP
Manufacturer:
Intel
Datasheet:
MPM9560QC240AE Datasheet
History Price: Obsolete
In Stock: 5520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPM9560QC240AE Specification
Specification
Part No
MPM9560QC240AE
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
-
Total RAM Bits
-
Number of I/O
-
Number of Gates
-
Voltage - Supply
-
Mounting Type
Surface Mount
Operating Temperature
-
Package / Case
240-BFQFP
Supplier Device Package
240-PQFP (32x32)
MPM9560QC240AE Related Parts
MPM7128QC100AA
Intel
IC FPGA 100QFP
MPM7128SQC100AB
Intel
IC FPGA 100QFP
MPM7128SQC100AC
Intel
IC FPGA 100QFP
MPM7256EQC208AF
Intel
IC FPGA 208QFP
MPM9480QC208AA
Intel
IC FPGA 208QFP
MPM9560QC240AD
Intel
IC FPGA 240QFP
MPM7064LC84AA
Intel
IC FPGA
MPM7128ELC84AA
Intel
IC FPGA
MPM7128STC100AA
Intel
IC FPGA
MPM7128STC100AB
Intel
IC FPGA
MPM7128STC100AC
Intel
IC FPGA
MPM7128TC100AA
Intel
IC FPGA
MPM9560QC240AE Compare Parts
MPM9560QC240AE vs MPM9480QC208AA
MPM9560QC240AE vs MPM7256EQC208AF
MPM9560QC240AE vs MPM7128SQC100AC
MPM9560QC240AE vs MPM7128SQC100AB
MPM9560QC240AE vs MPM7128QC100AA
MPM9560QC240AE vs MPM7192SQC160AC
MPM9560QC240AE vs MPM7128TC100AA
MPM9560QC240AE vs MPM7128STC100AC
MPM9560QC240AE vs MPM7128STC100AB
MPM9560QC240AE vs MPM7128STC100AA
MPM9560QC240AE vs MPM7128ELC84AA
MPM9560QC240AE vs MPM7064LC84AA
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you