N87C541
N87C541
Active
Description:  8-BIT, OTPROM, 8051 CPU
Manufacturer:  Intel
Datasheet:   N87C541 Datasheet
History Price: $46.66000
In Stock: 36000
N87C541 Specification
Specification
Part No
N87C541
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
87C54
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
87C54
Core Size
8-Bit
Speed
16MHz
Connectivity
-
Peripherals
-
Number of I/O
32
Program Memory Size
16KB (16K x 8)
Program Memory Type
EPROM
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 6V
Data Converters
-
Oscillator Type
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
N87C541 PDF Datasheet
N87C541 Related Parts
N8742AH
N8742AH
Intel
8-BIT, OTPROM, 8048 CPU
N87C196KD-20
N87C196KD-20
Rochester Electronics
IC MCU 16BIT 32KB OTP 68PLCC
N87C251SA16
N87C251SA16
Intel
IC MCU 8BIT 8KB OTP 44PLCC
N87C251SP16
N87C251SP16
Intel
IC MCU 8BIT 8KB OTP 44PLCC
N87C51FC-24
N87C51FC-24
Rochester Electronics
IC MCU 8BIT
N87C51RC1
N87C51RC1
Intel
IC MCU 8BIT 32KB OTP 44PLCC
N87C5833SF76
N87C5833SF76
Intel
IC MCU 8BIT 32KB OTP 44PLCC
N87C196KC-20
N87C196KC-20
Rochester Electronics
IC MCU 16BIT 16KB OTP 68PLCC
N87C196KD-16
N87C196KD-16
Rochester Electronics
IC MCU 16BIT
N87C521
N87C521
Advanced Micro Devices
8-BIT, OTPROM, 8051 CPU
N87C52T2
N87C52T2
Advanced Micro Devices
8-BIT, OTPROM, 8051 CPU
N87C541-1
N87C541-1
Advanced Micro Devices
8-BIT, OTPROM, 8051 CPU
N87C541 Compare Parts
  • N87C541 vs N87C51RC1
  • N87C541 vs N87C51FC-24
  • N87C541 vs N87C251SP16
  • N87C541 vs N87C251SA16
  • N87C541 vs N87C196KD-20
  • N87C541 vs N8742AH
  • N87C541 vs N87C196KD-16
  • N87C541 vs N87C196KC-20
  • N87C541 vs N87C541-1
  • N87C541 vs N87C52T2
  • N87C541 vs N87C521
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.