☰
P8259A-2
P8259A-2
Active
Description:  INTERRUPT CONTROLLER
Manufacturer:  Intel
Datasheet:   P8259A-2 Datasheet
History Price: $13.33000
In Stock: 49760
P8259A-2 Specification
Specification
Part No
P8259A-2
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
-
Standards
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
85mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
28-DIP
Supplier Device Package
28-DIP
P8259A-2 PDF Datasheet
P8259A-2 Related Parts
P82530
P82530
Rochester Electronics
MULTI PROTOCOL CONTROLLER, 2 CHA
P82530-6
P82530-6
Rochester Electronics
MULTI PROTOCOL CONTROLLER, 2 CHA
P825306
P825306
Intel
PROGRAMMABLE INTERVAL TIMER
P8274
P8274
Rochester Electronics
MULTI PROTOCOL CONTROLLER, 2 CHA
P8292
P8292
Intel
GPIB BUS CONTROLLER, MOS, PDIP40
P82C37A5
P82C37A5
Intel
DMA CONTROLLER, 4 CHANNELS, 5MHZ
P8237A-4
P8237A-4
Advanced Micro Devices
8237 - MULTIMODE DMA CONTROLLER
P8259A-2 Compare Parts
  • P8259A-2 vs P8292
  • P8259A-2 vs P8274
  • P8259A-2 vs P825306
  • P8259A-2 vs P82530-6
  • P8259A-2 vs P82530
  • P8259A-2 vs P8237A-4
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks