☰
P88F216
P88F216
Active
Description:  P88F216
Manufacturer:  Intel
Datasheet:   P88F216 Datasheet
History Price: Active
In Stock: 14400
P88F216 Specification
Specification
Part No
P88F216
Category
Specialized ICs
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
P88F216 Description
Overview
The Intel P88F216 is a high-performance Serial Peripheral Interface (SPI) NAND flash memory controller and bridge device designed for embedded storage applications. It enables efficient communication between microcontrollers or processors and SPI NAND flash memory, supporting high-speed data transfer and advanced memory management features. The device targets applications in solid-state storage, embedded systems, industrial automation, and consumer electronics requiring reliable, non-volatile memory access.

Key Features

* SPI interface support for NAND flash memory access
* Supports standard and high-speed SPI modes, up to 50 MHz clock frequency
* Advanced memory management including wear-leveling and bad block management
* Integrated error correction code (ECC) for data integrity
* Low-voltage operation: 1.8 V core and 3.3 V I/O supply support
* Supports multiple SPI NAND flash devices in parallel or sequential operation
* Small footprint and low pin count for space-constrained applications
* Operating temperature range: -40°C to +85°C
* Flexible configuration registers for customizing timing, ECC, and operational modes

Electrical Specifications

* Core Supply Voltage (VCC): 1.7 V to 1.9 V
* I/O Supply Voltage (VIO): 2.7 V to 3.6 V
* SPI Clock Frequency: up to 50 MHz
* Operating Temperature: -40°C to +85°C
* Typical Active Power Consumption: dependent on SPI clock rate and memory access patterns
* Standby Current: minimal, optimized for low-power embedded applications

Functional Description
The P88F216 acts as an interface between a host processor and SPI NAND flash devices, providing reliable and high-speed data transfers. Its integrated ECC engine corrects single-bit errors and detects multi-bit errors, ensuring data integrity. The device includes advanced block management to handle bad blocks, improving the lifespan and reliability of NAND flash memory. The controller supports multiple NAND flash channels, allowing flexible memory expansion without complex host-side programming.

Applications

* Embedded storage for industrial automation systems
* Consumer electronics such as digital cameras, media players, and set-top boxes
* Solid-state drives (SSDs) in embedded platforms
* Networked devices requiring reliable non-volatile memory storage
* Automotive infotainment and control systems
* Data logging and telemetry devices

Package and Thermal Considerations
The P88F216 is available in compact surface-mount packages optimized for high-density embedded systems. Low power consumption ensures minimal heat generation, enabling stable operation without extensive thermal management. Standard PCB design guidelines for SPI routing and power supply decoupling are recommended to maintain signal integrity at high SPI clock rates.

Conclusion
The Intel P88F216 provides a robust, flexible solution for bridging SPI NAND flash memory with host processors. Its integrated ECC, bad block management, and high-speed SPI interface make it ideal for embedded storage solutions requiring reliability, data integrity, and performance in industrial, automotive, and consumer applications.
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks