☰
PEF66218E
PEF66218E
Active
Description:  GEMINAX A8PXXS CHIPSET
Manufacturer:  Intel
Datasheet:   PEF66218E Datasheet
History Price: $6.96000
In Stock: 28280
PEF66218E Specification
Specification
Part No
PEF66218E
Category
Interface - Telecom
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
-
Number of Circuits
-
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PEF66218E Related Parts
PEF 20450 H V1.3
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF66218E Compare Parts
  • PEF66218E vs PEF82902FV1.1/M13
  • PEF66218E vs PEF82902FV1.1-INF
  • PEF66218E vs PEF82902FV1.1
  • PEF66218E vs PEF82902F
  • PEF66218E vs PEF81913FV1.4
  • PEF66218E vs PEF55008EV1.3-G-INF
  • PEF66218E vs PEF42065HLV12XP
  • PEF66218E vs PEF3460EV1.2
  • PEF66218E vs PEF3452HV1.3
  • PEF66218E vs PEF3452H-V13
  • PEF66218E vs PEF3394ELV2.2-G
  • PEF66218E vs PEF3304HLV2.1
  • PEF66218E vs PEF3101FV1.3
  • PEF66218E vs PEF24911HV2.2
  • PEF66218E vs PEF24911HV2.1
  • PEF66218E vs PEF24911HV1.3
  • PEF66218E vs PEF22810T-V21TR
  • PEF66218E vs PEF22558E-V1.1
  • PEF66218E vs PEF22554H-TV2.1
  • PEF66218E vs PEF22508EV11G
  • PEF66218E vs PEF20954HTV1.1
  • PEF66218E vs PEF2055NV2.1
  • PEF66218E vs PEF20550HV2.1
  • PEF66218E vs PEF2054NV21
  • PEF66218E vs PEF2026T-SV1.1
  • PEF66218E vs PEF2015TV1.2
  • PEF66218E vs PEF 82912 F V1.4
  • PEF66218E vs PEF 82902 F V1.1
  • PEF66218E vs PEF 80912 H V1.4
  • PEF66218E vs PEF 80902 H V1.1
  • PEF66218E vs PEF 4268 T V1.2
  • PEF66218E vs PEF 4268 F V1.2
  • PEF66218E vs PEF 3452 H V1.3
  • PEF66218E vs PEF 3314 HL V2.2
  • PEF66218E vs PEF 3304 HL V2.1
  • PEF66218E vs PEF 24911 H V2.2
  • PEF66218E vs PEF 24902 H V2.1
  • PEF66218E vs PEF 24901 H V2.2
  • PEF66218E vs PEF 2466 H V2.2
  • PEF66218E vs PEF 2466 F V2.2
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend