Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Intel PSB3186F
PSB3186F
Active
Interface - Telecom
Description:
ISDN CONTROLLER, 1-FUNC, CMOS, P
Manufacturer:
Intel
Datasheet:
PSB3186F Datasheet
History Price: $8.89000
In Stock: 4300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PSB3186F Specification
Specification
Part No
PSB3186F
Category
Interface - Telecom
Manufacturer
Intel
Series
ISAC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
ISDN
Interface
IOM-2
Number of Circuits
1
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
30mA
Power (Watts)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
P-TQFP-64-1
PSB3186F PDF Datasheet
PSB3186F Datasheet
Click and Download: PSB3186F Datasheet
PSB3186F Related Parts
PSB 21150 F V1.4
Infineon Technologies
IC TELECOM INTERFACE TQFP-64
PSB 21150 H V1.4
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 2132 H V2.2
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 2134 H V2.2
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21373 H V1.1
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21382 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21383 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21384 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21391 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21393 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21473 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PSB 21483 F V1.7
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PSB3186F Compare Parts
PSB3186F vs PSB7531ZDW
PSB3186F vs PSB7300AGDW
PSB3186F vs PSB4451RV1.2
PSB3186F vs PSB4450RV1.2
PSB3186F vs PSB3427RGTR
PSB3186F vs PSB21911NV5.2
PSB3186F vs PSB2186PV1.1
PSB3186F vs PSB2186NV1.1ISACS
PSB3186F vs PSB2186NV1.1ISAC-S
PSB3186F vs PSB2186NV1.1-ISAC-S
PSB3186F vs PSB2186HV1.1GD
PSB3186F vs PSB2186HV1.1D
PSB3186F vs PSB2186HV1.1
PSB3186F vs PSB2170HV1.1DRY
PSB3186F vs PSB2170HV1.1
PSB3186F vs PSB2163T-V31TR
PSB3186F vs PSB21521EV1.4-G
PSB3186F vs PSB21493HV1.7
PSB3186F vs PSB21483FV1.6
PSB3186F vs PSB21391HV1.3
PSB3186F vs PSB2134HV2.2
PSB3186F vs PSB2132HV2.2
PSB3186F vs PSB2115HV1.2
PSB3186F vs PSB21150HV1.4
PSB3186F vs PSB 6972 HL V1.3
PSB3186F vs PSB 6970 HL V1.3
PSB3186F vs PSB 3186 H V1.4
PSB3186F vs PSB 3186 F V1.4
PSB3186F vs PSB 21493 H V1.7
PSB3186F vs PSB 21493 F V1.7
PSB3186F vs PSB 21483 F V1.7
PSB3186F vs PSB 21473 F V1.3
PSB3186F vs PSB 21393 H V1.3
PSB3186F vs PSB 21391 H V1.3
PSB3186F vs PSB 21384 H V1.3
PSB3186F vs PSB 21383 H V1.3
PSB3186F vs PSB 21382 H V1.3
PSB3186F vs PSB 21373 H V1.1
PSB3186F vs PSB 2134 H V2.2
PSB3186F vs PSB 2132 H V2.2
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied