RC28F640P30BF65A
RC28F640P30BF65A
Obsolete
Description:  IC FLASH 64MBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 17200
RC28F640P30BF65A Specification
Specification
Part No
RC28F640P30BF65A
Category
Memory
Manufacturer
Micron Technology
Series
StrataFlash
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
64Mbit
Memory Organization
4M x 16
Memory Interface
Parallel
Clock Frequency
52 MHz
Write Cycle Time - Word, Page
65ns
Access Time
65 ns
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
RC28F640P30BF65A PDF Datasheet
RC28F640P30BF65A Related Parts
RC28F00AM29EWHA
RC28F00AM29EWHA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
RC28F00AM29EWLA
RC28F00AM29EWLA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
RC28F00AP30TFA
RC28F00AP30TFA
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
RC28F00BM29EWHA
RC28F00BM29EWHA
Micron Technology
IC FLASH 2GBIT PARALLEL 64FBGA
RC28F128J3D75A
RC28F128J3D75A
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3D75B TR
RC28F128J3D75B TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3D75D TR
RC28F128J3D75D TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75B TR
RC28F128J3F75B TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75F
RC28F128J3F75F
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75G
RC28F128J3F75G
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F95D
RC28F128J3F95D
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128M29EWHF
RC28F128M29EWHF
Micron Technology
IC FLASH 128MBIT PARALLEL 64FBGA
RC28F640P30BF65A Description
The Micron Technology RC28F640P30BF65A is a high-performance flash memory component designed for embedded and high-reliability systems that demand fast data access, robust endurance, and low power consumption. As a member of the Intel StrataFlash Embedded Memory family (co-developed with Micron), it provides 64 megabits (8 megabytes) of non-volatile storage with sophisticated read, write, and erase mechanisms. It is primarily used in applications such as automotive control systems, industrial equipment, networking devices, and embedded computing platforms.

## Memory Architecture and Capacity

The RC28F640P30BF65A offers a total storage capacity of 64Mb (8MB), implemented with 64-Kbyte blocks, supporting both uniform and boot block configurations. This architecture allows for flexible memory management by enabling system designers to partition data and code efficiently, using specific sectors for bootloader code and others for firmware or system data.

The memory array is organized as:

* 127 blocks of 64KB each (for main code/data)
* 8 blocks of 8KB (boot blocks)
* 2 blocks of 32KB (parameter blocks)

This block-based architecture supports flexible erase and write operations, enabling optimized wear leveling and memory utilization.

## Interface and Bus Configuration

The RC28F640P30BF65A features a parallel NOR flash interface with x8 and x16 data bus configurations. It supports asynchronous access modes, with selectable bus widths to support compatibility with a wide range of embedded processors and microcontrollers.

* Address Bus Width: Up to 23 bits
* Data Bus Width: 8 or 16 bits
* Command Set: Enhanced Command Set (ECS), supporting read, program, block erase, suspend/resume, and status read operations

## Performance Characteristics

* Read Access Time: 65 ns (maximum)
* Page Mode Read Access Time: 25 ns (typical)
* Write/Program Time: 7 µs per word (typical)
* Block Erase Time: 0.7s (typical)
* Programming Mode: Word or buffered programming (up to 32 words per buffer write)

The fast read and write capabilities make it suitable for applications requiring quick boot-up times and frequent in-field firmware updates.

## Voltage and Power Characteristics

The device operates on a single 3.0V supply, with tolerances as follows:

* VCC: 2.7V to 3.6V (for core operation)
* VPP: 1.65V to 3.6V (program/erase power, typically tied to VCC)

Power consumption is optimized for embedded environments:

* Active Read Current: 25 mA (typical)
* Program/Erase Current: 25 mA (typical)
* Standby Current: 10 µA (typical)

This low power footprint makes it suitable for battery-powered systems and always-on embedded platforms.

## Endurance and Data Retention

* Endurance: 100,000 program/erase cycles per block
* Data Retention: Minimum 20 years

The endurance and long data retention make it highly reliable for mission-critical systems requiring non-volatile storage of firmware, parameters, or logging data over extended operational life spans.

## Package and Temperature Range

* Package Type: 56-TSOP (Thin Small Outline Package)
* Package Dimensions: 14.0 mm × 20.0 mm
* Pitch: 0.5 mm
* Mounting: Surface-mount technology (SMT)
* Temperature Range: -40°C to +85°C (Industrial)

This form factor and temperature grade make the device appropriate for space-constrained and harsh-environment applications such as industrial controllers, automotive ECUs, and telecom base stations.

## Security and Software Features

* Block Locking: The memory supports individual block locking mechanisms with a combination of volatile and non-volatile lock bits to prevent unintentional writes or erasures to critical memory regions.
* Suspend/Resume Commands: Program and erase suspend capabilities allow the host processor to temporarily halt flash operations and read from the memory without waiting for long erase/program cycles to complete.
* Status Register: Built-in status registers allow the host to poll the device for completion status, error reporting, and operational state.

## Applications

The RC28F640P30BF65A is ideal for embedded systems where high reliability, fast access, and low power are essential. Common use cases include:

* Automotive Electronics: ECU firmware storage, infotainment systems, navigation data
* Industrial Control: PLC firmware, parameter storage, event logging
* Networking Equipment: Router and switch firmware storage, configuration data
* Consumer Electronics: Digital cameras, printers, home automation controllers
* Medical Devices: System code and logging for portable or stationary diagnostic equipment

## Summary

The Micron RC28F640P30BF65A offers a robust, flexible, and efficient solution for embedded non-volatile memory storage. With 64Mb capacity, fast read and write access times, flexible block structure, and low power consumption, it delivers excellent performance for a wide range of embedded applications. Its industrial temperature support, enhanced security features, and long-term data retention make it suitable for environments where reliability and performance are paramount. Whether used in automotive, industrial, or communication systems, the RC28F640P30BF65A provides a dependable flash memory backbone for embedded designs.
RC28F640P30BF65A Compare Parts
  • RC28F640P30BF65A vs RC28F640P33T85A
  • RC28F640P30BF65A vs RC28F640P33BF60A
  • RC28F640P30BF65A vs RC28F640P33B85A
  • RC28F640P30BF65A vs RC28F640P30TF65A
  • RC28F640P30BF65A vs RC28F640P30T85A
  • RC28F640P30BF65A vs RC28F640P30T85A
  • RC28F640P30BF65A vs RC28F640P30BF65B TR
  • RC28F640P30BF65A vs RC28F640P30B85B TR
  • RC28F640P30BF65A vs RC28F640P30B85B
  • RC28F640P30BF65A vs RC28F640P30B85A
  • RC28F640P30BF65A vs RC28F640P30B85A
  • RC28F640P30BF65A vs RC28F640J3F75B TR
  • RC28F640P30BF65A vs RC28F640J3D75D
  • RC28F640P30BF65A vs RC28F640J3D75B TR
  • RC28F640P30BF65A vs RC28F640J3D75A
  • RC28F640P30BF65A vs RC28F512M29EWLA
  • RC28F640P30BF65A vs RC28F512M29EWHA
  • RC28F640P30BF65A vs RC28F320J3F75A
  • RC28F640P30BF65A vs RC28F320J3D75E
  • RC28F640P30BF65A vs RC28F320J3D75B TR
  • RC28F640P30BF65A vs RC28F320J3D75A
  • RC28F640P30BF65A vs RC28F320C3TD90
  • RC28F640P30BF65A vs RC28F320C3TD70A
  • RC28F640P30BF65A vs RC28F320C3TA110
  • RC28F640P30BF65A vs RC28F320C3BD70A
  • RC28F640P30BF65A vs RC28F256P33TFE
  • RC28F640P30BF65A vs RC28F256P33TFA
  • RC28F640P30BF65A vs RC28F256P33T85A
  • RC28F640P30BF65A vs RC28F256P33BFE
  • RC28F640P30BF65A vs RC28F256P33BFA
  • RC28F640P30BF65A vs RC28F256P33B85A
  • RC28F640P30BF65A vs RC28F256P30TFF TR
  • RC28F640P30BF65A vs RC28F256P30TFE
  • RC28F640P30BF65A vs RC28F256P30TFA
  • RC28F640P30BF65A vs RC28F256P30T85B TR
  • RC28F640P30BF65A vs RC28F256P30T85A
  • RC28F640P30BF65A vs RC28F256P30T2E
  • RC28F640P30BF65A vs RC28F256P30BFE
  • RC28F640P30BF65A vs RC28F256P30BFA
  • RC28F640P30BF65A vs RC28F256P30B85D TR
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.