Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology RC28F128J3F75F
RC28F128J3F75F
Obsolete
Memory
Description:
IC FLASH 128MBIT PAR 64EASYBGA
Manufacturer:
Micron Technology
Datasheet:
RC28F128J3F75F Datasheet
History Price: Obsolete
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RC28F128J3F75F Specification
Specification
Part No
RC28F128J3F75F
Category
Memory
Manufacturer
Micron Technology
Series
StrataFlash
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
128Mbit
Memory Organization
16M x 8, 8M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
75ns
Access Time
75 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
RC28F128J3F75F PDF Datasheet
RC28F128J3F75F Datasheet
Click and Download: RC28F128J3F75F Datasheet
RC28F128J3F75F Related Parts
RC28F00AM29EWHA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
RC28F00AM29EWLA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
RC28F00AP30TFA
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
RC28F00BM29EWHA
Micron Technology
IC FLASH 2GBIT PARALLEL 64FBGA
RC28F128J3D75A
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3D75B TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3D75D TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75B TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75G
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F95D
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128M29EWHF
Micron Technology
IC FLASH 128MBIT PARALLEL 64FBGA
RC28F128M29EWLA
Micron Technology
IC FLASH 128MBIT PARALLEL 64FBGA
RC28F128J3F75F Compare Parts
RC28F128J3F75F vs RC28F640P33T85A
RC28F128J3F75F vs RC28F640P33BF60A
RC28F128J3F75F vs RC28F640P33B85A
RC28F128J3F75F vs RC28F640P30TF65A
RC28F128J3F75F vs RC28F640P30T85A
RC28F128J3F75F vs RC28F640P30T85A
RC28F128J3F75F vs RC28F640P30BF65B TR
RC28F128J3F75F vs RC28F640P30BF65A
RC28F128J3F75F vs RC28F640P30B85B TR
RC28F128J3F75F vs RC28F640P30B85B
RC28F128J3F75F vs RC28F640P30B85A
RC28F128J3F75F vs RC28F640P30B85A
RC28F128J3F75F vs RC28F640J3F75B TR
RC28F128J3F75F vs RC28F640J3D75D
RC28F128J3F75F vs RC28F640J3D75B TR
RC28F128J3F75F vs RC28F640J3D75A
RC28F128J3F75F vs RC28F512M29EWLA
RC28F128J3F75F vs RC28F512M29EWHA
RC28F128J3F75F vs RC28F320J3F75A
RC28F128J3F75F vs RC28F320J3D75E
RC28F128J3F75F vs RC28F320J3D75B TR
RC28F128J3F75F vs RC28F320J3D75A
RC28F128J3F75F vs RC28F320C3TD90
RC28F128J3F75F vs RC28F320C3TD70A
RC28F128J3F75F vs RC28F320C3TA110
RC28F128J3F75F vs RC28F320C3BD70A
RC28F128J3F75F vs RC28F256P33TFE
RC28F128J3F75F vs RC28F256P33TFA
RC28F128J3F75F vs RC28F256P33T85A
RC28F128J3F75F vs RC28F256P33BFE
RC28F128J3F75F vs RC28F256P33BFA
RC28F128J3F75F vs RC28F256P33B85A
RC28F128J3F75F vs RC28F256P30TFF TR
RC28F128J3F75F vs RC28F256P30TFE
RC28F128J3F75F vs RC28F256P30TFA
RC28F128J3F75F vs RC28F256P30T85B TR
RC28F128J3F75F vs RC28F256P30T85A
RC28F128J3F75F vs RC28F256P30T2E
RC28F128J3F75F vs RC28F256P30BFE
RC28F128J3F75F vs RC28F256P30BFA
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.