☰
S82433LX
S82433LX
Active
Description:  PCI BUS CONTROLLER, MOS, PQFP160
Manufacturer:  Intel
Datasheet:   S82433LX Datasheet
History Price: $16.06000
In Stock: 28000
S82433LX Specification
Specification
Part No
S82433LX
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
Bus
Standards
-
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Package / Case
160-QFP
Supplier Device Package
160-QFP
S82433LX PDF Datasheet
S82433LX Compare Parts
  • S82433LX vs S82426EX
  • S82433LX vs S82425EX
  • S82433LX vs S82092AA
  • S82433LX vs S82078-1
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!