☰
SB80L186EB13
SB80L186EB13
Obsolete
Description:  IC MPU I186 13MHZ 80SQFP
Manufacturer:  Intel
History Price: $7.48000
In Stock: 16560
SB80L186EB13 Specification
Specification
Part No
SB80L186EB13
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
i186
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C186
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
13MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
3.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
80-QFP
SB80L186EB13 PDF Datasheet
SB80L186EB13 Related Parts
SB80486DX2SC50
SB80486DX2SC50
Intel
IC MPU INTELDX2 50MHZ 208SQFP
SB80C188XL25
SB80C188XL25
Intel
IC MPU I186 25MHZ 80SQFP
SB80L188EC13
SB80L188EC13
Intel
IC MPU I186 13MHZ 100SQFP
SB80C186-16
SB80C186-16
Advanced Micro Devices
IC MPU I186 16MHZ
SB80C186-20
SB80C186-20
Advanced Micro Devices
IC MPU I186 20MHZ
SB80C188-12
SB80C188-12
Advanced Micro Devices
IC MPU I186 12MHZ
SB80C188-16
SB80C188-16
Advanced Micro Devices
IC MPU I186 16MHZ
SB80C188-20
SB80C188-20
Advanced Micro Devices
IC MPU I186 20MHZ
SB80L186-16
SB80L186-16
Advanced Micro Devices
IC MPU I186 16MHZ 80SQFP
SB80L186EB13 Compare Parts
  • SB80L186EB13 vs SB80C188XL25
  • SB80L186EB13 vs SB80486DX2SC50
  • SB80L186EB13 vs SB80L186-16
  • SB80L186EB13 vs SB80C188-20
  • SB80L186EB13 vs SB80C188-16
  • SB80L186EB13 vs SB80C188-12
  • SB80L186EB13 vs SB80C186-20
  • SB80L186EB13 vs SB80C186-16
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.