☰
WP413812
WP413812
Active
Description:  INTEL 413812 I/O CONTROLLER
Manufacturer:  Intel
Datasheet:   WP413812 Datasheet
History Price: $55.81000
In Stock: 6640
WP413812 Specification
Specification
Part No
WP413812
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
GPIO, PCI
Standards
IEEE 1149.1
Voltage - Supply
1.164V ~ 1.236V, 1.71V ~ 1.89V, 3V ~ 3.6V
Current - Supply
7.96A
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
Package / Case
1357-BGA, FCBGA
Supplier Device Package
1357-FCBGA (37.5x37.5)
WP413812 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description