☰
54-00005
54-00005
Active
Description:  IC SENSOR 54MHZ 4SMD
Manufacturer:  Interlink Electronics
Datasheet:   54-00005 Datasheet
History Price: $12.73000
In Stock: 25720
54-00005 Specification
Specification
Part No
54-00005
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Interlink Electronics
Series
MicroJoystick
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
USB Joystick Controller
Input Type
Analog
Output Type
Digital
Current - Supply
12 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Panel Mount
Package / Case
-
Supplier Device Package
-
54-00005 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.