Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Infineon Technologies IRSM807-045MH
IRSM807-045MH
Active
PMIC - Full, Half-Bridge Drivers
Description:
IRSM807-045 - INTELLIGENT POWER
Manufacturer:
Infineon Technologies
Datasheet:
IRSM807-045MH Datasheet
History Price: $2.41000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRSM807-045MH Specification
Specification
Part No
IRSM807-045MH
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IRSM807-045MH PDF Datasheet
IRSM807-045MH Datasheet
Click and Download: IRSM807-045MH Datasheet
IRSM807-045MH Related Parts
IRS2007MTRPBFAUMA1
Infineon Technologies
IC HALF BRIDGE DRIVER 14MLPQ
IRS2007SPBF
Infineon Technologies
IC HALF BRIDGE DRVR 600MA 8SOIC
IRS2007STRPBF
Infineon Technologies
IC HALF BRIDGE DRVR 600MA 8SOIC
IRSM005-301MH
Infineon Technologies
IC HALF BRIDGE DRIVER 30A 27QFN
IRSM005-301MHTR
Infineon Technologies
IC HALF BRIDGE DRIVER 30A 27QFN
IRSM005-800MH
Infineon Technologies
IC HALF BRIDGE DRIVER 80A 27QFN
IRSM005-800MHTR
Infineon Technologies
IC HALF BRIDGE DRIVER 80A 27QFN
IRSM505-015PA
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
IRSM505-024PA
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
IRSM505-025PA
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23SOP
IRSM505-025PATR
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23SOP
IRSM505-035PA
Infineon Technologies
IC HALF BRIDGE DRIVER 2.1A 23SOP
IRSM807-045MH Compare Parts
IRSM807-045MH vs IRSM836-084MA
IRSM807-045MH vs IRSM836-015MATR
IRSM807-045MH vs IRSM836-015MA
IRSM807-045MH vs IRSM808-204MHTR
IRSM807-045MH vs IRSM808-204MH
IRSM807-045MH vs IRSM808-105MHTR
IRSM807-045MH vs IRSM808-105MH
IRSM807-045MH vs IRSM807-105MHTR
IRSM807-045MH vs IRSM807-105MH
IRSM807-045MH vs IRSM807-045MHTR
IRSM807-045MH vs IRSM516-076PA
IRSM807-045MH vs IRSM516-076DA2
IRSM807-045MH vs IRSM515-084PA
IRSM807-045MH vs IRSM515-065PA
IRSM807-045MH vs IRSM515-055PA
IRSM807-045MH vs IRSM515-055DA
IRSM807-045MH vs IRSM515-044PA
IRSM807-045MH vs IRSM515-035PATR
IRSM807-045MH vs IRSM515-035PA
IRSM807-045MH vs IRSM515-035DA
IRSM807-045MH vs IRSM515-025PA
IRSM807-045MH vs IRSM515-024PA
IRSM807-045MH vs IRSM515-015PA
IRSM807-045MH vs IRSM506-076PA
IRSM807-045MH vs IRSM505-084PA
IRSM807-045MH vs IRSM505-065PATR
IRSM807-045MH vs IRSM505-065PA
IRSM807-045MH vs IRSM505-055PATR
IRSM807-045MH vs IRSM505-055PA
IRSM807-045MH vs IRSM505-044PA
IRSM807-045MH vs IRSM505-035PA
IRSM807-045MH vs IRSM505-025PATR
IRSM807-045MH vs IRSM505-025PA
IRSM807-045MH vs IRSM505-024PA
IRSM807-045MH vs IRSM505-015PA
IRSM807-045MH vs IRSM005-800MHTR
IRSM807-045MH vs IRSM005-800MH
IRSM807-045MH vs IRSM005-301MHTR
IRSM807-045MH vs IRSM005-301MH
IRSM807-045MH vs IRS2007STRPBF
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.