Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Intersil 5962-9456201M2A
5962-9456201M2A
Active
Interface - Analog Switches - Special Purpose
Description:
HIGH FREQUENCY/VIDEO SWITCH
Manufacturer:
Intersil
Datasheet:
5962-9456201M2A Datasheet
History Price: $12.55000
In Stock: 29980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962-9456201M2A Specification
Specification
Part No
5962-9456201M2A
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
1:1
Switch Circuit
SPST
Number of Channels
2
On-State Resistance (Max)
50Ohm
Voltage - Supply, Single (V-)
36V
Voltage - Supply, Dual (V?
?5V
-3db Bandwidth
200MHz
Features
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-CLCC (8.89x8.89)
5962-9456201M2A PDF Datasheet
5962-9456201M2A Datasheet
Click and Download: 5962-9456201M2A Datasheet
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.