5962-9555201NXDR
5962-9555201NXDR
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
History Price: $30.65000
In Stock: 39600
5962-9555201NXDR Specification
Specification
Part No
5962-9555201NXDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
3.6V/μs
Gain Bandwidth Product
2.25 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
300 μV
Current - Supply
2.4mA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4.4 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
5962-9555201NXDR PDF Datasheet
5962-9555201NXDR Related Parts
5962-0051201Q2A
5962-0051201Q2A
Texas Instruments
IC OPAMP GP 1 CIRCUIT 20LCCC
5962-0051201QPA
5962-0051201QPA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
5962-0051202Q2A
5962-0051202Q2A
Texas Instruments
IC OPAMP GP 1 CIRCUIT 20LCCC
5962-0051202QPA
5962-0051202QPA
Texas Instruments
IC OPAMP GP 4 CIRCUIT 8CDIP
5962-0051203QHA
5962-0051203QHA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 10CFP
5962-0051203QPA
5962-0051203QPA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
5962-0051204QPA
5962-0051204QPA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
5962-0051205Q2A
5962-0051205Q2A
Texas Instruments
IC OPAMP GP 2 CIRCUIT 20LCCC
5962-0051205QPA
5962-0051205QPA
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8CDIP
5962-0051206Q2A
5962-0051206Q2A
Texas Instruments
IC OPAMP GP 2 CIRCUIT 20LCCC
5962-0051206QPA
5962-0051206QPA
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8CDIP
5962-0051207Q2A
5962-0051207Q2A
Texas Instruments
IC OPAMP GP 1 CIRCUIT 20LCCC
5962-9555201NXDR Compare Parts
  • 5962-9555201NXDR vs 5962R9950402VDA
  • 5962-9555201NXDR vs 5962R9950401VZA
  • 5962-9555201NXDR vs 5962R9950401VDA
  • 5962-9555201NXDR vs 5962R9863701VPA
  • 5962-9555201NXDR vs 5962R8771002VGA
  • 5962-9555201NXDR vs 5962-9950403VCA
  • 5962-9555201NXDR vs 5962-9851501Q2A
  • 5962-9555201NXDR vs 5962-9763301QGA
  • 5962-9555201NXDR vs 5962-9760301QPA
  • 5962-9555201NXDR vs 5962-9760301Q2A
  • 5962-9555201NXDR vs 5962-9755701HXA
  • 5962-9555201NXDR vs 5962-9755701HPC
  • 5962-9555201NXDR vs 5962-9755701HPA
  • 5962-9555201NXDR vs 5962-9753701QPA
  • 5962-9555201NXDR vs 5962-9751402QPA
  • 5962-9555201NXDR vs 5962-9751402QHA
  • 5962-9555201NXDR vs 5962-9751401QPA
  • 5962-9555201NXDR vs 5962-9751401Q2A
  • 5962-9555201NXDR vs 5962-9751102QPA
  • 5962-9555201NXDR vs 5962-9751002QPA
  • 5962-9555201NXDR vs 5962-9683901MPA
  • 5962-9555201NXDR vs 5962-9566602QDA
  • 5962-9555201NXDR vs 5962-9566601QPA
  • 5962-9555201NXDR vs 5962-9564003QPA
  • 5962-9555201NXDR vs 5962-9564003Q2A
  • 5962-9555201NXDR vs 5962-9564002Q2A
  • 5962-9555201NXDR vs 5962-9563901MGA
  • 5962-9555201NXDR vs 5962-9560302QCA
  • 5962-9555201NXDR vs 5962-9559801MRA
  • 5962-9555201NXDR vs 5962-9559701MPA
  • 5962-9555201NXDR vs 5962-9556701M2A
  • 5962-9555201NXDR vs 5962-9555202QPA
  • 5962-9555201NXDR vs 5962-9550403QHA
  • 5962-9555201NXDR vs 5962-9475601MPA
  • 5962-9555201NXDR vs 5962-9469401MPA
  • 5962-9555201NXDR vs 5962-9469401MPA
  • 5962-9555201NXDR vs 5962-9469203QPA
  • 5962-9555201NXDR vs 5962-9467601MPA
  • 5962-9555201NXDR vs 5962-9460206QCA
  • 5962-9555201NXDR vs 5962-9460205QPA
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.