☰
CA3224E
CA3224E
Active
Description:  CONSUMER CIRCUIT, BIPOLAR
Manufacturer:  Intersil
Datasheet:   CA3224E Datasheet
History Price: $1.32000
In Stock: 28800
CA3224E Specification
Specification
Part No
CA3224E
Category
Linear - Video Processing
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Controller
Applications
Video Display
Standards
-
Control Interface
-
Voltage - Supply
9V ~ 11V
Mounting Type
Through Hole
Package / Case
22-DIP (0.400", 10.16mm)
Supplier Device Package
22-PDIP
CA3224E PDF Datasheet
CA3224E Related Parts
CA3128E
CA3128E
Harris Corporation
TV PROCESSOR FOR PAL SYSTEMS
CA3215E
CA3215E
Harris Corporation
CONSUMER IC, BIPOLAR, PDIP16
CA3223E
CA3223E
Harris Corporation
HORIZONTAL/VERTICAL DEFLECTION
CA3236E
CA3236E
Harris Corporation
TV SIGNAL PROCESSOR
CA3256E
CA3256E
Harris Corporation
25MHZ, BIMOS ANALOG VIDEO SWITCH
CA3256M
CA3256M
Harris Corporation
ANALOG VIDEO SWITCH + AMPLIFIER
CA3128Q
CA3128Q
Harris Corporation
TV PROCESSOR FOR PAL SYSTEMS
CA3217E
CA3217E
Harris Corporation
SINGLE CHIP PAL CHROMA/ LUMINANC
CA3228E
CA3228E
Harris Corporation
AUTOMOTIVE SPEED CIRCUIT
CA3253E
CA3253E
Harris Corporation
VIDEO MIXER/PROCESSOR
CA3224E Compare Parts
  • CA3224E vs CA3256E
  • CA3224E vs CA3236E
  • CA3224E vs CA3223E
  • CA3224E vs CA3215E
  • CA3224E vs CA3128E
  • CA3224E vs CA3253E
  • CA3224E vs CA3228E
  • CA3224E vs CA3217E
  • CA3224E vs CA3128Q
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.