Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil CA3240E
CA3240E
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:
Intersil
Datasheet:
CA3240E Datasheet
History Price: Obsolete
In Stock: 28480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3240E Specification
Specification
Part No
CA3240E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
9V/μs
Gain Bandwidth Product
4.5 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
5 mV
Current - Supply
8mA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
CA3240E PDF Datasheet
CA3240E Datasheet
Click and Download: CA3240E Datasheet
CA3240E Related Parts
CA30003
Harris Corporation
HIGH RELIABILITY DC AMPLIFIER
CA3038A3
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER
CA3054
Intersil
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054M96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3060E
Harris Corporation
IC OPAMP GP 3 CIRCUIT 16DIP
CA3078AE
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA3078AE
Renesas Electronics
MICROPOWER OP AMP
CA3078AM
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8SOIC
CA3078AT
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078AT/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3240E Compare Parts
CA3240E vs CA3493T
CA3240E vs CA3493E
CA3240E vs CA3440T
CA3240E vs CA3440M
CA3240E vs CA3440E
CA3240E vs CA3420EZ
CA3240E vs CA3420E
CA3240E vs CA3420E
CA3240E vs CA3410E
CA3240E vs CA3280E
CA3240E vs CA3260EZ
CA3240E vs CA3260E
CA3240E vs CA3260E
CA3240E vs CA3260E
CA3240E vs CA3260AEZ
CA3240E vs CA3260AE
CA3240E vs CA3260AE
CA3240E vs CA3260AE
CA3240E vs CA3240EZ
CA3240E vs CA3240AEZ
CA3240E vs CA3240AEZ
CA3240E vs CA3240AE
CA3240E vs CA3240AE
CA3240E vs CA3177E
CA3240E vs CA3160T
CA3240E vs CA3160AE
CA3240E vs CA3140T
CA3240E vs CA3140MZ96S2705
CA3240E vs CA3140MZ96
CA3240E vs CA3140MZ
CA3240E vs CA3140M96
CA3240E vs CA3140M96
CA3240E vs CA3140M
CA3240E vs CA3140M
CA3240E vs CA3140EZ
CA3240E vs CA3140E
CA3240E vs CA3140AT/B
CA3240E vs CA3140AT
CA3240E vs CA3140AMZ96
CA3240E vs CA3140AMZ
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay