Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Intersil EL2270CS-T13
EL2270CS-T13
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
VIDEO AMPLIFIER
Manufacturer:
Intersil
Datasheet:
EL2270CS-T13 Datasheet
History Price: $2.20000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EL2270CS-T13 Specification
Specification
Part No
EL2270CS-T13
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Intersil
Series
EL2270
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Current Feedback
Output Type
Differential
Number of Circuits
-
-3db Bandwidth
70 MHz
Slew Rate
800V/μs
Current - Supply
1 mA
Current - Output / Channel
55 mA
Voltage - Supply, Single/Dual (?
1.5V ~ 6V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
EL2270CS-T13 PDF Datasheet
EL2270CS-T13 Datasheet
Click and Download: EL2270CS-T13 Datasheet
EL2270CS-T13 Related Parts
EL2250CS
Intersil
VIDEO AMPLIFIER
EL2250CS
Renesas Electronics
IC AMP VOLTAGE FEEDBACK 8SOIC
EL2250CS-T13
Renesas Electronics
IC AMP VOLTAGE FEEDBACK 8SOIC
EL2250CS-T7
Renesas Electronics
IC AMP VOLTAGE FEEDBACK 8SOIC
EL2250CSZ
Renesas Electronics
IC AMP VOLTAGE FEEDBACK 8SOIC
EL2250CSZ-T13
Renesas Electronics
IC AMP VOLTAGE FEEDBACK 8SOIC
EL2250CSZ-T7
Renesas Electronics
IC AMP VOLTAGE FEEDBACK 8SOIC
EL2270CSZ
Intersil
VIDEO AMPLIFIER
EL2070CS
Elantec Semiconductor
VIDEO AMPLIFIER, 1 CHANNEL(S), 1
EL2250CSZ
Elantec Semiconductor
VIDEO AMPLIFIER
EL2270CSZ
Elantec Semiconductor
ELANTEC VIDEO AMPLIFIER
EL2357CN
Elantec Semiconductor
VIDEO AMPLIFIER, 3 CHANNEL(S), 1
EL2270CS-T13 Compare Parts
EL2270CS-T13 vs EL2250CSZ-T7
EL2270CS-T13 vs EL2250CSZ-T13
EL2270CS-T13 vs EL2250CSZ
EL2270CS-T13 vs EL2250CS-T7
EL2270CS-T13 vs EL2250CS-T13
EL2270CS-T13 vs EL2250CS
EL2270CS-T13 vs EL2250CS
EL2270CS-T13 vs EL2470CS-02
EL2270CS-T13 vs EL2470CN-02
EL2270CS-T13 vs EL2450CS-T7
EL2270CS-T13 vs EL2357CS-02
EL2270CS-T13 vs EL2357CN
EL2270CS-T13 vs EL2270CSZ
EL2270CS-T13 vs EL2250CSZ
EL2270CS-T13 vs EL2070CS
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay