EL5455IS-T7
EL5455IS-T7
Obsolete
Description:  IC OPAMP VFB 4 CIRCUIT 14SOIC
Manufacturer:  Renesas Electronics
Datasheet:   EL5455IS-T7 Datasheet
History Price: Obsolete
In Stock: 1200
EL5455IS-T7 Specification
Specification
Part No
EL5455IS-T7
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
4
Output Type
-
Slew Rate
180V/μs
Gain Bandwidth Product
165 MHz
-3db Bandwidth
270 MHz
Current - Input Bias
120 nA
Voltage - Input Offset
500 μV
Current - Supply
3mA (x4 Channels)
Current - Output / Channel
105 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
EL5455IS-T7 PDF Datasheet
EL5455IS-T7 Related Parts
EL5027IWTZ-T7
EL5027IWTZ-T7
Renesas Electronics
IC BUFFER 1 CIRCUIT TSOT23-6
EL5027IWTZ-T7A
EL5027IWTZ-T7A
Renesas Electronics
IC BUFFER 1 CIRCUIT TSOT23-6
EL5100IS
EL5100IS
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100IS-T13
EL5100IS-T13
Intersil
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100IS-T13
EL5100IS-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100IS-T7
EL5100IS-T7
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100ISZ
EL5100ISZ
Intersil
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100ISZ
EL5100ISZ
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100ISZ-T13
EL5100ISZ-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100ISZ-T7
EL5100ISZ-T7
Intersil
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100ISZ-T7
EL5100ISZ-T7
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100IW-T7
EL5100IW-T7
Renesas Electronics
IC OPAMP VFB 1 CIRCUIT SOT23-6
EL5455IS-T7 Compare Parts
  • EL5455IS-T7 vs EL5811IREZ-T13
  • EL5455IS-T7 vs EL5811IREZ
  • EL5455IS-T7 vs EL5611IREZ-T7
  • EL5455IS-T7 vs EL5611IREZ-T13
  • EL5455IS-T7 vs EL5611IREZ
  • EL5455IS-T7 vs EL5611IRE-T7
  • EL5455IS-T7 vs EL5611IRE-T13
  • EL5455IS-T7 vs EL5611IRE
  • EL5455IS-T7 vs EL5462ISZ-T7
  • EL5455IS-T7 vs EL5462ISZ-T7
  • EL5455IS-T7 vs EL5462ISZ-T13
  • EL5455IS-T7 vs EL5462ISZ
  • EL5455IS-T7 vs EL5462IS-T7
  • EL5455IS-T7 vs EL5462IS-T13
  • EL5455IS-T7 vs EL5462IS
  • EL5455IS-T7 vs EL5455ISZ-T7
  • EL5455IS-T7 vs EL5455ISZ-T13
  • EL5455IS-T7 vs EL5455ISZ
  • EL5455IS-T7 vs EL5455IS-T13
  • EL5455IS-T7 vs EL5455IS
  • EL5455IS-T7 vs EL5451ISZ-T7
  • EL5455IS-T7 vs EL5451ISZ-T13
  • EL5455IS-T7 vs EL5451ISZ
  • EL5455IS-T7 vs EL5451IS-T7
  • EL5455IS-T7 vs EL5451IS-T13
  • EL5455IS-T7 vs EL5451IS
  • EL5455IS-T7 vs EL5444CUZ-T7
  • EL5455IS-T7 vs EL5444CUZ-T13
  • EL5455IS-T7 vs EL5444CUZ
  • EL5455IS-T7 vs EL5444CU-T13
  • EL5455IS-T7 vs EL5444CU
  • EL5455IS-T7 vs EL5444CSZ-T7
  • EL5455IS-T7 vs EL5444CSZ-T13
  • EL5455IS-T7 vs EL5444CSZ
  • EL5455IS-T7 vs EL5444CS-T7
  • EL5455IS-T7 vs EL5444CS-T13
  • EL5455IS-T7 vs EL5444CS
  • EL5455IS-T7 vs EL5444CS
  • EL5455IS-T7 vs EL5444CN
  • EL5455IS-T7 vs EL5444CN
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.