☰
EL7457CS
EL7457CS
Obsolete
Description:  BUFFER/INVERTER MOSFET DRIVER
Manufacturer:  Intersil
Datasheet:   EL7457CS Datasheet
History Price: Obsolete
In Stock: 13400
EL7457CS Specification
Specification
Part No
EL7457CS
Category
PMIC - Gate Drivers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side or Low-Side
Channel Type
Independent
Number of Drivers
4
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
2A, 2A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
13.5ns, 13ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
EL7457CS PDF Datasheet
EL7457CS Related Parts
EL7104CNZ
EL7104CNZ
Renesas Electronics
IC GATE DRVR LOW-SIDE 8DIP
EL7104CS
EL7104CS
Intersil
BUFFER/INVERTER MOSFET DRIVER
EL7104CS
EL7104CS
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7104CS-T13
EL7104CS-T13
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7104CS-T7
EL7104CS-T7
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7104CSZ
EL7104CSZ
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7104CSZ
EL7104CSZ
Intersil
BUFFER/INVERTER BASED MOSFET DRI
EL7104CSZ-T13
EL7104CSZ-T13
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7104CSZ-T7
EL7104CSZ-T7
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7154CN
EL7154CN
Intersil
BUFFER/INVERTER PERIPHL DRIVER
EL7154CN
EL7154CN
Renesas Electronics
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
EL7154CNZ
EL7154CNZ
Renesas Electronics
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
EL7457CS Compare Parts
  • EL7457CS vs EL7457CUZ-T7
  • EL7457CS vs EL7457CUZ-T13
  • EL7457CS vs EL7457CUZ
  • EL7457CS vs EL7457CU-T7
  • EL7457CS vs EL7457CU-T7
  • EL7457CS vs EL7457CU-T13
  • EL7457CS vs EL7457CU
  • EL7457CS vs EL7457CU
  • EL7457CS vs EL7457CSZ-T7A
  • EL7457CS vs EL7457CSZ-T7
  • EL7457CS vs EL7457CSZ-T13
  • EL7457CS vs EL7457CSZ-T13
  • EL7457CS vs EL7457CSZ
  • EL7457CS vs EL7457CS-T7
  • EL7457CS vs EL7457CS-T13
  • EL7457CS vs EL7457CLZ-T7A
  • EL7457CS vs EL7457CLZ-T7
  • EL7457CS vs EL7457CLZ-T13R5251
  • EL7457CS vs EL7457CLZ-T13
  • EL7457CS vs EL7457CLZ
  • EL7457CS vs EL7457CL-T7
  • EL7457CS vs EL7457CL-T13
  • EL7457CS vs EL7457CL
  • EL7457CS vs EL7412CMZ-T13
  • EL7457CS vs EL7412CMZ
  • EL7457CS vs EL7412CM-T13
  • EL7457CS vs EL7412CM
  • EL7457CS vs EL7252CSZ-T7
  • EL7457CS vs EL7252CSZ-T13
  • EL7457CS vs EL7252CSZ
  • EL7457CS vs EL7252CS-T7
  • EL7457CS vs EL7252CS-T13
  • EL7457CS vs EL7252CS
  • EL7457CS vs EL7252CN
  • EL7457CS vs EL7243CMZ-T13
  • EL7457CS vs EL7243CMZ
  • EL7457CS vs EL7243CM-T13
  • EL7457CS vs EL7243CM
  • EL7457CS vs EL7242CSZ-T7
  • EL7457CS vs EL7242CSZ-T13
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you