EL9201ILZ
EL9201ILZ
Obsolete
Description:  VIDEO AMPLIFIER
Manufacturer:  Intersil
Datasheet:   EL9201ILZ Datasheet
History Price: $2.79000
In Stock: 26400
EL9201ILZ Specification
Specification
Part No
EL9201ILZ
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TFT-LCD Panels:VCOM Driver
Output Type
Rail-to-Rail
Number of Circuits
2
-3db Bandwidth
44 MHz
Slew Rate
80V/μs
Current - Supply
7.6 mA
Current - Output / Channel
65 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16.5V, ?.25V ~ 8.25V
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x5)
EL9201ILZ PDF Datasheet
EL9201ILZ Related Parts
EL9200IL
EL9200IL
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9200IL-T13
EL9200IL-T13
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9200IL-T7
EL9200IL-T7
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9200ILZ
EL9200ILZ
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9200ILZ-T13
EL9200ILZ-T13
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9200ILZ-T7
EL9200ILZ-T7
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9201IL
EL9201IL
Renesas Electronics
IC AMP TFT-LCD 24QFN
EL9201IL-T13
EL9201IL-T13
Renesas Electronics
IC AMP TFT-LCD 24QFN
EL9201IL-T7
EL9201IL-T7
Renesas Electronics
IC AMP TFT-LCD 24QFN
EL9201ILZ-T13
EL9201ILZ-T13
Renesas Electronics
IC AMP TFT-LCD 24QFN
EL9201ILZ-T7
EL9201ILZ-T7
Renesas Electronics
IC AMP TFT-LCD 24QFN
EL9202IL
EL9202IL
Renesas Electronics
IC AMP TFT-LCD 24QFN
EL9201ILZ Compare Parts
  • EL9201ILZ vs EL9202ILZ-T13
  • EL9201ILZ vs EL9202ILZ
  • EL9201ILZ vs EL9202ILZ
  • EL9201ILZ vs EL9202IL-T7
  • EL9201ILZ vs EL9202IL-T13
  • EL9201ILZ vs EL9202IL
  • EL9201ILZ vs EL9201ILZ-T7
  • EL9201ILZ vs EL9201ILZ-T13
  • EL9201ILZ vs EL9201IL-T7
  • EL9201ILZ vs EL9201IL-T13
  • EL9201ILZ vs EL9201IL
  • EL9201ILZ vs EL9200ILZ-T7
  • EL9201ILZ vs EL9200ILZ-T13
  • EL9201ILZ vs EL9200ILZ
  • EL9201ILZ vs EL9200IL-T7
  • EL9201ILZ vs EL9200IL-T13
  • EL9201ILZ vs EL9200IL
  • EL9201ILZ vs EL9202ILZ
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.