Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Intersil HFA1109IP
HFA1109IP
Active
Linear - Amplifiers - Video Amps and Modules
Description:
VIDEO OPERATIONAL AMPLIFIER
Manufacturer:
Intersil
Datasheet:
HFA1109IP Datasheet
History Price: $1.54000
In Stock: 12560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HFA1109IP Specification
Specification
Part No
HFA1109IP
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Current Feedback
Output Type
-
Number of Circuits
1
-3db Bandwidth
450 MHz
Slew Rate
2600V/μs
Current - Supply
9.6 mA
Current - Output / Channel
36 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
HFA1109IP PDF Datasheet
HFA1109IP Datasheet
Click and Download: HFA1109IP Datasheet
HFA1109IP Related Parts
HFA1105IB
Intersil
VIDEO AMPLIFIER
HFA1105IB
Harris Corporation
VIDEO AMPLIFIER, 0.058W, 1 CHANN
HFA1105IB
Renesas Electronics
IC AMP CURRENT FEEDBACK 8SOIC
HFA1105IB96
Intersil
VIDEO AMPLIFIER
HFA1105IB96
Renesas Electronics
IC AMP CURRENT FEEDBACK 8SOIC
HFA1105IBZ
Renesas Electronics
IC AMP CURRENT FEEDBACK 8SOIC
HFA1105IBZ96
Renesas Electronics
IC AMP CURRENT FEEDBACK 8SOIC
HFA1109IB
Intersil
VIDEO AMPLIFIER
HFA1109IB
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), 1
HFA1109IB
Renesas Electronics
IC AMP CURRENT FEEDBACK 8SOIC
HFA1109IBZ
Intersil
VIDEO AMPLIFIER
HFA1109IBZ
Renesas Electronics
IC AMP CURRENT FEEDBACK 8SOIC
HFA1109IP Compare Parts
HFA1109IP vs HFA1405IB
HFA1109IP vs HFA1155IH96
HFA1109IP vs HFA1155IH96
HFA1109IP vs HFA1145IPZ
HFA1109IP vs HFA1145IPZ
HFA1109IP vs HFA1145IBZ
HFA1109IP vs HFA1145IB
HFA1109IP vs HFA1145IB
HFA1109IP vs HFA1135IBZ96
HFA1109IP vs HFA1135IBZ
HFA1109IP vs HFA1135IB96
HFA1109IP vs HFA1135IB96
HFA1109IP vs HFA1114IP
HFA1109IP vs HFA1114IB
HFA1109IP vs HFA1109IBZ96
HFA1109IP vs HFA1109IBZ
HFA1109IP vs HFA1109IBZ
HFA1109IP vs HFA1109IB
HFA1109IP vs HFA1109IB
HFA1109IP vs HFA1109IB
HFA1109IP vs HFA1105IBZ96
HFA1109IP vs HFA1105IBZ
HFA1109IP vs HFA1105IB96
HFA1109IP vs HFA1105IB96
HFA1109IP vs HFA1105IB
HFA1109IP vs HFA1105IB
HFA1109IP vs HFA1105IB
HFA1109IP vs HFA1105W
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied