Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Intersil HIN207ECB
HIN207ECB
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 5/3 24SOIC
Manufacturer:
Intersil
Datasheet:
HIN207ECB Datasheet
History Price: $3.73000
In Stock: 33280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIN207ECB Specification
Specification
Part No
HIN207ECB
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
5/3
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
230kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
HIN207ECB PDF Datasheet
HIN207ECB Datasheet
Click and Download: HIN207ECB Datasheet
HIN207ECB Related Parts
HIN14C89ECBN
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
HIN200CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN200CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER W
HIN200IB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER/R
HIN201CR-T
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN201IB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN201IP
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN202ACB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202ACBN
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202CA
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN207ECB Compare Parts
HIN207ECB vs HIN241IB
HIN207ECB vs HIN241IA
HIN207ECB vs HIN241ECB
HIN207ECB vs HIN241ECA
HIN207ECB vs HIN241CBZ-T
HIN207ECB vs HIN241CBZ
HIN207ECB vs HIN241CB-T
HIN207ECB vs HIN241CB-T
HIN207ECB vs HIN241CB
HIN207ECB vs HIN241CB
HIN207ECB vs HIN241CB
HIN207ECB vs HIN241CAZ
HIN207ECB vs HIN241CA
HIN207ECB vs HIN241CA
HIN207ECB vs HIN241CA
HIN207ECB vs HIN241ACB
HIN207ECB vs HIN241ACA
HIN207ECB vs HIN240IN
HIN207ECB vs HIN240CNZ-T
HIN207ECB vs HIN240CNZ
HIN207ECB vs HIN240CN
HIN207ECB vs HIN240CN
HIN207ECB vs HIN240CN
HIN207ECB vs HIN239IP
HIN207ECB vs HIN239IB
HIN207ECB vs HIN239CPZ
HIN207ECB vs HIN239CP
HIN207ECB vs HIN239CP
HIN207ECB vs HIN239CBZ-T
HIN207ECB vs HIN239CBZ
HIN207ECB vs HIN239CB-T
HIN207ECB vs HIN239CB
HIN207ECB vs HIN239CB
HIN207ECB vs HIN239CB
HIN207ECB vs HIN238IP
HIN207ECB vs HIN238IBZ-T
HIN207ECB vs HIN238IBZ
HIN207ECB vs HIN238IB
HIN207ECB vs HIN238IB
HIN207ECB vs HIN238IB
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok