Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Intersil HIN239CB
HIN239CB
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 3/5 24SOIC
Manufacturer:
Intersil
Datasheet:
HIN239CB Datasheet
History Price: Obsolete
In Stock: 11640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIN239CB Specification
Specification
Part No
HIN239CB
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/5
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120kbps
Voltage - Supply
7.5V ~ 5V, 13.2V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
HIN239CB PDF Datasheet
HIN239CB Datasheet
Click and Download: HIN239CB Datasheet
HIN239CB Related Parts
HIN14C89ECBN
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
HIN200CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN200CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER W
HIN200IB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER/R
HIN201CR-T
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN201IB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN201IP
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN202ACB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202ACBN
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202CA
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN239CB Compare Parts
HIN239CB vs HIN241IB
HIN239CB vs HIN241IA
HIN239CB vs HIN241ECB
HIN239CB vs HIN241ECA
HIN239CB vs HIN241CBZ-T
HIN239CB vs HIN241CBZ
HIN239CB vs HIN241CB-T
HIN239CB vs HIN241CB-T
HIN239CB vs HIN241CB
HIN239CB vs HIN241CB
HIN239CB vs HIN241CB
HIN239CB vs HIN241CAZ
HIN239CB vs HIN241CA
HIN239CB vs HIN241CA
HIN239CB vs HIN241CA
HIN239CB vs HIN241ACB
HIN239CB vs HIN241ACA
HIN239CB vs HIN240IN
HIN239CB vs HIN240CNZ-T
HIN239CB vs HIN240CNZ
HIN239CB vs HIN240CN
HIN239CB vs HIN240CN
HIN239CB vs HIN240CN
HIN239CB vs HIN239IP
HIN239CB vs HIN239IB
HIN239CB vs HIN239CPZ
HIN239CB vs HIN239CP
HIN239CB vs HIN239CP
HIN239CB vs HIN239CBZ-T
HIN239CB vs HIN239CBZ
HIN239CB vs HIN239CB-T
HIN239CB vs HIN238IP
HIN239CB vs HIN238IBZ-T
HIN239CB vs HIN238IBZ
HIN239CB vs HIN238IB
HIN239CB vs HIN238IB
HIN239CB vs HIN238IB
HIN239CB vs HIN238ECP
HIN239CB vs HIN238ECB
HIN239CB vs HIN238ECA
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object