☰
HIP4020IB
HIP4020IB
Active
Description:  IC HALF BRIDGE DRVR 500MA 20SOIC
Manufacturer:  Harris Corporation
Datasheet:   HIP4020IB Datasheet
History Price: $3.47000
In Stock: 13760
HIP4020IB Specification
Specification
Part No
HIP4020IB
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, Relays, Solenoids, Stepper Motors
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
-
Current - Output / Channel
500mA
Current - Peak Output
-
Voltage - Supply
3V ~ 12V
Voltage - Load
2.5V ~ 15V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Features
Status Flag
Fault Protection
Current Limiting, Over Temperature
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
HIP4020IB PDF Datasheet
HIP4020IB Related Parts
HIP4020IBZ
HIP4020IBZ
Renesas Electronics
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4020IBZT
HIP4020IBZT
Renesas Electronics
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4080AIB
HIP4080AIB
Harris Corporation
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIB
HIP4080AIB
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBT
HIP4080AIBT
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBZ
HIP4080AIBZ
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBZ
HIP4080AIBZ
Intersil
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBZT
HIP4080AIBZT
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIP
HIP4080AIP
Intersil
IC FULL BRIDGE DRIVER 20DIP
HIP4080AIP
HIP4080AIP
Renesas Electronics
IC FULL BRIDGE DRIVER 20DIP
HIP4080AIPR3165
HIP4080AIPR3165
Harris Corporation
IC FULL BRIDGE DRIVER 2.6A 20DIP
HIP4080AIPZ
HIP4080AIPZ
Renesas Electronics
IC FULL BRIDGE DRIVER 20DIP
HIP4020IB Compare Parts
  • HIP4020IB vs HIP4086AP
  • HIP4020IB vs HIP4086AP
  • HIP4020IB vs HIP4086AP
  • HIP4020IB vs HIP4086ABZT
  • HIP4020IB vs HIP4086ABZ
  • HIP4020IB vs HIP4086ABZ
  • HIP4020IB vs HIP4086ABT
  • HIP4020IB vs HIP4086ABT
  • HIP4020IB vs HIP4086AB
  • HIP4020IB vs HIP4086AB
  • HIP4020IB vs HIP4086AABZT
  • HIP4020IB vs HIP4086AABZ
  • HIP4020IB vs HIP4083APZ
  • HIP4020IB vs HIP4083APZ
  • HIP4020IB vs HIP4083AP
  • HIP4020IB vs HIP4083AP
  • HIP4020IB vs HIP4083AP
  • HIP4020IB vs HIP4083ABZT
  • HIP4020IB vs HIP4083ABZ
  • HIP4020IB vs HIP4083ABT
  • HIP4020IB vs HIP4083ABT
  • HIP4020IB vs HIP4083AB
  • HIP4020IB vs HIP4082IPZ
  • HIP4020IB vs HIP4082IP
  • HIP4020IB vs HIP4082IP
  • HIP4020IB vs HIP4082IBZTR5676
  • HIP4020IB vs HIP4082IBZT
  • HIP4020IB vs HIP4082IBZ
  • HIP4020IB vs HIP4082IBTS2457
  • HIP4020IB vs HIP4082IBT
  • HIP4020IB vs HIP4082IBT
  • HIP4020IB vs HIP4082IB
  • HIP4020IB vs HIP4082IB
  • HIP4020IB vs HIP4081IP
  • HIP4020IB vs HIP4081AIPZ
  • HIP4020IB vs HIP4081AIP
  • HIP4020IB vs HIP4081AIP
  • HIP4020IB vs HIP4081AIP
  • HIP4020IB vs HIP4081AIBZT
  • HIP4020IB vs HIP4081AIBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend