☰
HIP4080AIP
HIP4080AIP
Obsolete
Description:  IC FULL BRIDGE DRIVER 20DIP
Manufacturer:  Intersil
Datasheet:   HIP4080AIP Datasheet
History Price: $7.09000
In Stock: 44960
HIP4080AIP Specification
Specification
Part No
HIP4080AIP
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Full Bridge
Applications
DC Motors, General Purpose
Interface
Logic, PWM
Load Type
Capacitive and Resistive
Technology
N-Channel MOSFET
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
2.6A
Voltage - Supply
9.5V ~ 15V
Voltage - Load
8V ~ 15V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Bootstrap Circuit
Fault Protection
-
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
HIP4080AIP PDF Datasheet
HIP4080AIP Related Parts
HIP4020IB
HIP4020IB
Intersil
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4020IB
HIP4020IB
Harris Corporation
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4020IB
HIP4020IB
Renesas Electronics
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4020IBZ
HIP4020IBZ
Renesas Electronics
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4020IBZT
HIP4020IBZT
Renesas Electronics
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4080AIB
HIP4080AIB
Harris Corporation
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIB
HIP4080AIB
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBT
HIP4080AIBT
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBZ
HIP4080AIBZ
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBZ
HIP4080AIBZ
Intersil
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBZT
HIP4080AIBZT
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIPR3165
HIP4080AIPR3165
Harris Corporation
IC FULL BRIDGE DRIVER 2.6A 20DIP
HIP4080AIP Compare Parts
  • HIP4080AIP vs HIP4086AP
  • HIP4080AIP vs HIP4086AP
  • HIP4080AIP vs HIP4086AP
  • HIP4080AIP vs HIP4086ABZT
  • HIP4080AIP vs HIP4086ABZ
  • HIP4080AIP vs HIP4086ABZ
  • HIP4080AIP vs HIP4086ABT
  • HIP4080AIP vs HIP4086ABT
  • HIP4080AIP vs HIP4086AB
  • HIP4080AIP vs HIP4086AB
  • HIP4080AIP vs HIP4086AABZT
  • HIP4080AIP vs HIP4086AABZ
  • HIP4080AIP vs HIP4083APZ
  • HIP4080AIP vs HIP4083APZ
  • HIP4080AIP vs HIP4083AP
  • HIP4080AIP vs HIP4083AP
  • HIP4080AIP vs HIP4083AP
  • HIP4080AIP vs HIP4083ABZT
  • HIP4080AIP vs HIP4083ABZ
  • HIP4080AIP vs HIP4083ABT
  • HIP4080AIP vs HIP4083ABT
  • HIP4080AIP vs HIP4083AB
  • HIP4080AIP vs HIP4082IPZ
  • HIP4080AIP vs HIP4082IP
  • HIP4080AIP vs HIP4082IP
  • HIP4080AIP vs HIP4082IBZTR5676
  • HIP4080AIP vs HIP4082IBZT
  • HIP4080AIP vs HIP4082IBZ
  • HIP4080AIP vs HIP4082IBTS2457
  • HIP4080AIP vs HIP4082IBT
  • HIP4080AIP vs HIP4082IBT
  • HIP4080AIP vs HIP4082IB
  • HIP4080AIP vs HIP4082IB
  • HIP4080AIP vs HIP4081IP
  • HIP4080AIP vs HIP4081AIPZ
  • HIP4080AIP vs HIP4081AIP
  • HIP4080AIP vs HIP4081AIP
  • HIP4080AIP vs HIP4081AIP
  • HIP4080AIP vs HIP4081AIBZT
  • HIP4080AIP vs HIP4081AIBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend