☰
HIP6004ACB
HIP6004ACB
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   HIP6004ACB Datasheet
History Price: $1.84000
In Stock: 25200
HIP6004ACB Specification
Specification
Part No
HIP6004ACB
Category
PMIC - DC DC Switching Controllers
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
10.8V ~ 13.2V
Frequency - Switching
200kHz, 50kHz ~ 1MHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
HIP6004ACB PDF Datasheet
HIP6004ACB Related Parts
HIP5020DB
HIP5020DB
Intersil
IC REG LINEAR SWITCHING REG
HIP5020DB
HIP5020DB
Harris Corporation
SWITCHING REGULATOR, CURRENT-MOD
HIP5061DS
HIP5061DS
Harris Corporation
IC REG LINEAR 7A PWM REGULATOR
HIP6002CB
HIP6002CB
Harris Corporation
SWITCHING CONTROLLER
HIP6004ACB-T
HIP6004ACB-T
Harris Corporation
BUCK AND SYNCHRONOUS-RECTIFIER(P
HIP6004CB
HIP6004CB
Intersil
SWITCHING CONTROLLER
HIP6004CB
HIP6004CB
Harris Corporation
HIP6004 - BUCK AND SYNCHRONOUS-R
HIP6004CB-T
HIP6004CB-T
Intersil
SWITCHING CONTROLLER
HIP6005BCB
HIP6005BCB
Intersil
BUCK PWM CONTROLLER
HIP6008CB
HIP6008CB
Intersil
BUCK PULSE-WIDTH MODULATOR (PWM)
HIP6008CB-T
HIP6008CB-T
Harris Corporation
BUCK PULSE-WIDTH MODULATOR (PWM)
HIP6012CBZ-REN
HIP6012CBZ-REN
Renesas Electronics
SWITCHING CONTROLLER, VOLTAGE-MO
HIP6004ACB Compare Parts
  • HIP6004ACB vs HIP6311CBZA
  • HIP6004ACB vs HIP6311CBZ-T
  • HIP6004ACB vs HIP6311CBZ
  • HIP6004ACB vs HIP6311CBZ
  • HIP6004ACB vs HIP6311CB-T
  • HIP6004ACB vs HIP6311CB-T
  • HIP6004ACB vs HIP6311CB
  • HIP6004ACB vs HIP6311CB
  • HIP6004ACB vs HIP6311ACBZA-T
  • HIP6004ACB vs HIP6311ACBZA
  • HIP6004ACB vs HIP6311ACBZ-T
  • HIP6004ACB vs HIP6311ACBZ
  • HIP6004ACB vs HIP6311ACB-T
  • HIP6004ACB vs HIP6311ACB
  • HIP6004ACB vs HIP6311ACB
  • HIP6004ACB vs HIP6304CB-T
  • HIP6004ACB vs HIP6304CB
  • HIP6004ACB vs HIP6303CB-T
  • HIP6004ACB vs HIP6303CB-T
  • HIP6004ACB vs HIP6303CB
  • HIP6004ACB vs HIP6303CB
  • HIP6004ACB vs HIP6303CB
  • HIP6004ACB vs HIP6302VCBZ-T
  • HIP6004ACB vs HIP6302VCBZ
  • HIP6004ACB vs HIP6302VCB-T
  • HIP6004ACB vs HIP6302VCB-T
  • HIP6004ACB vs HIP6302VCB
  • HIP6004ACB vs HIP6302VCB
  • HIP6004ACB vs HIP6302CBZA-T
  • HIP6004ACB vs HIP6302CBZA-T
  • HIP6004ACB vs HIP6302CBZA
  • HIP6004ACB vs HIP6302CBZA
  • HIP6004ACB vs HIP6302CBZ-T
  • HIP6004ACB vs HIP6302CBZ-REN
  • HIP6004ACB vs HIP6302CBZ
  • HIP6004ACB vs HIP6302CBZ
  • HIP6004ACB vs HIP6302CB-T
  • HIP6004ACB vs HIP6302CB-T
  • HIP6004ACB vs HIP6302CB
  • HIP6004ACB vs HIP6302CB
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.