☰
HIP6004BCV
HIP6004BCV
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   HIP6004BCV Datasheet
History Price: $1.32000
In Stock: 1760
HIP6004BCV Specification
Specification
Part No
HIP6004BCV
Category
PMIC - Special Purpose Regulators
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel Pentium?, II, Pro
Voltage - Input
5V, 12V
Number of Outputs
1
Voltage - Output
1.3V ~ 3.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
HIP6004BCV PDF Datasheet
HIP6004BCV Related Parts
HIP6003CB
HIP6003CB
Harris Corporation
SWITCHING CONTROLLER
HIP6004BCB
HIP6004BCB
Intersil
SWITCHING CONTROLLER
HIP6004BCB
HIP6004BCB
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCB-T
HIP6004BCB-T
Intersil
SWITCHING CONTROLLER
HIP6004BCB-T
HIP6004BCB-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZ
HIP6004BCBZ
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZ-T
HIP6004BCBZ-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZA
HIP6004BCBZA
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZA-T
HIP6004BCBZA-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCR
HIP6004BCR
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20QFN
HIP6004BCR-T
HIP6004BCR-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20QFN
HIP6004BCRZ
HIP6004BCRZ
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20QFN
HIP6004BCV Compare Parts
  • HIP6004BCV vs HIP6200CB
  • HIP6004BCV vs HIP6013CBZ-T
  • HIP6004BCV vs HIP6013CBZ
  • HIP6004BCV vs HIP6013CBZ
  • HIP6004BCV vs HIP6013CB-T
  • HIP6004BCV vs HIP6013CB-T
  • HIP6004BCV vs HIP6013CB
  • HIP6004BCV vs HIP6013CB
  • HIP6004BCV vs HIP6012CV-T
  • HIP6004BCV vs HIP6012CV
  • HIP6004BCV vs HIP6012CBZ-T
  • HIP6004BCV vs HIP6012CBZ
  • HIP6004BCV vs HIP6012CBZ
  • HIP6004BCV vs HIP6012CBS2462
  • HIP6004BCV vs HIP6012CB-T
  • HIP6004BCV vs HIP6012CB
  • HIP6004BCV vs HIP6012CB
  • HIP6004BCV vs HIP6008CB
  • HIP6004BCV vs HIP6007CB-T
  • HIP6004BCV vs HIP6007CB
  • HIP6004BCV vs HIP6007CB
  • HIP6004BCV vs HIP6007CB
  • HIP6004BCV vs HIP6006CVZ-TS2462
  • HIP6004BCV vs HIP6006CV-T
  • HIP6004BCV vs HIP6006CV
  • HIP6004BCV vs HIP6006CV
  • HIP6004BCV vs HIP6006CBZ-T
  • HIP6004BCV vs HIP6006CBZ
  • HIP6004BCV vs HIP6006CBZ
  • HIP6004BCV vs HIP6006CB-TS2604
  • HIP6004BCV vs HIP6006CB-T
  • HIP6004BCV vs HIP6006CB
  • HIP6004BCV vs HIP6006CB
  • HIP6004BCV vs HIP6006CB
  • HIP6004BCV vs HIP6005CB-T
  • HIP6004BCV vs HIP6005CB
  • HIP6004BCV vs HIP6004ECVZ-T
  • HIP6004BCV vs HIP6004ECVZ
  • HIP6004BCV vs HIP6004ECVZ
  • HIP6004BCV vs HIP6004ECV-T
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.