Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Intersil HIP6201CB
HIP6201CB
Active
PMIC - Special Purpose Regulators
Description:
IC REG LINEAR ANALOG CIRC PDS08
Manufacturer:
Intersil
Datasheet:
HIP6201CB Datasheet
History Price: $2.08000
In Stock: 1820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIP6201CB Specification
Specification
Part No
HIP6201CB
Category
PMIC - Special Purpose Regulators
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Intel Pentium?
Voltage - Input
4.5V ~ 5.5V
Number of Outputs
1
Voltage - Output
1.3V ~ 2V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
HIP6201CB PDF Datasheet
HIP6201CB Datasheet
Click and Download: HIP6201CB Datasheet
HIP6201CB Related Parts
HIP6003CB
Harris Corporation
SWITCHING CONTROLLER
HIP6004BCB
Intersil
SWITCHING CONTROLLER
HIP6004BCB
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCB-T
Intersil
SWITCHING CONTROLLER
HIP6004BCB-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZ
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZ-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZA
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZA-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCR
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20QFN
HIP6004BCR-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20QFN
HIP6004BCRZ
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20QFN
HIP6201CB Compare Parts
HIP6201CB vs HIP6013CBZ-T
HIP6201CB vs HIP6013CBZ
HIP6201CB vs HIP6013CBZ
HIP6201CB vs HIP6013CB-T
HIP6201CB vs HIP6013CB-T
HIP6201CB vs HIP6013CB
HIP6201CB vs HIP6013CB
HIP6201CB vs HIP6012CV-T
HIP6201CB vs HIP6012CV
HIP6201CB vs HIP6012CBZ-T
HIP6201CB vs HIP6012CBZ
HIP6201CB vs HIP6012CBZ
HIP6201CB vs HIP6012CBS2462
HIP6201CB vs HIP6012CB-T
HIP6201CB vs HIP6012CB
HIP6201CB vs HIP6012CB
HIP6201CB vs HIP6008CB
HIP6201CB vs HIP6007CB-T
HIP6201CB vs HIP6007CB
HIP6201CB vs HIP6007CB
HIP6201CB vs HIP6007CB
HIP6201CB vs HIP6006CVZ-TS2462
HIP6201CB vs HIP6006CV-T
HIP6201CB vs HIP6006CV
HIP6201CB vs HIP6006CV
HIP6201CB vs HIP6006CBZ-T
HIP6201CB vs HIP6006CBZ
HIP6201CB vs HIP6006CBZ
HIP6201CB vs HIP6006CB-TS2604
HIP6201CB vs HIP6006CB-T
HIP6201CB vs HIP6006CB
HIP6201CB vs HIP6006CB
HIP6201CB vs HIP6006CB
HIP6201CB vs HIP6005CB-T
HIP6201CB vs HIP6005CB
HIP6201CB vs HIP6004ECVZ-T
HIP6201CB vs HIP6004ECVZ
HIP6201CB vs HIP6004ECVZ
HIP6201CB vs HIP6004ECV-T
HIP6201CB vs HIP6004ECV
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much