☰
ICL3232CA
ICL3232CA
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  Intersil
Datasheet:   ICL3232CA Datasheet
History Price: $2.94000
In Stock: 12240
ICL3232CA Specification
Specification
Part No
ICL3232CA
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
ICL3232CA PDF Datasheet
ICL3232CA Related Parts
ICL232CBE
ICL232CBE
Intersil
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBE
ICL232CBE
Harris Corporation
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBE
ICL232CBE
Renesas Electronics
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBET
ICL232CBET
Intersil
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBET
ICL232CBET
Renesas Electronics
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBEZ
ICL232CBEZ
Renesas Electronics
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBEZT
ICL232CBEZT
Renesas Electronics
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CPE
ICL232CPE
Intersil
RS-232 TRANSMITTERS/RECIEVERS
ICL232IBE
ICL232IBE
Intersil
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232IBE
ICL232IBE
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
ICL232IBE
ICL232IBE
Renesas Electronics
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232IBET
ICL232IBET
Intersil
IC TRANSCEIVER FULL 2/2 16SOIC
ICL3232CA Compare Parts
  • ICL3232CA vs ICL3310IB-T
  • ICL3232CA vs ICL3310IB
  • ICL3232CA vs ICL3310EIB
  • ICL3232CA vs ICL3310EIA
  • ICL3232CA vs ICL3310ECB
  • ICL3232CA vs ICL3310CB
  • ICL3232CA vs ICL3245IVZ-T
  • ICL3232CA vs ICL3245IVZ
  • ICL3232CA vs ICL3245IVZ
  • ICL3232CA vs ICL3245IV-T
  • ICL3232CA vs ICL3245IV
  • ICL3232CA vs ICL3245IV
  • ICL3232CA vs ICL3245IB
  • ICL3232CA vs ICL3245IA
  • ICL3232CA vs ICL3245EIV
  • ICL3232CA vs ICL3245EIR
  • ICL3232CA vs ICL3245EIB-T
  • ICL3232CA vs ICL3245EIB
  • ICL3232CA vs ICL3245EIB
  • ICL3232CA vs ICL3245EIAZ-T
  • ICL3232CA vs ICL3245EIAZ
  • ICL3232CA vs ICL3245EIAZ
  • ICL3232CA vs ICL3245EIA-T
  • ICL3232CA vs ICL3245EIA
  • ICL3232CA vs ICL3245ECVZ-T
  • ICL3232CA vs ICL3245ECVZ
  • ICL3232CA vs ICL3245ECV
  • ICL3232CA vs ICL3245ECV
  • ICL3232CA vs ICL3245ECBZ-T
  • ICL3232CA vs ICL3245ECBZ
  • ICL3232CA vs ICL3245ECBZ
  • ICL3232CA vs ICL3245ECB-T
  • ICL3232CA vs ICL3245ECB-T
  • ICL3232CA vs ICL3245ECB
  • ICL3232CA vs ICL3245ECB
  • ICL3232CA vs ICL3245ECAZ-T
  • ICL3232CA vs ICL3245ECAZ
  • ICL3232CA vs ICL3245ECA-TS2705
  • ICL3232CA vs ICL3245ECA-T
  • ICL3232CA vs ICL3245ECA-T
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly