Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil ISL55004IB
ISL55004IB
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 4 CIRCUIT 14SOIC
Manufacturer:
Intersil
Datasheet:
ISL55004IB Datasheet
History Price: $9.24000
In Stock: 37040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL55004IB Specification
Specification
Part No
ISL55004IB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
4
Output Type
-
Slew Rate
300V/μs
Gain Bandwidth Product
70 MHz
-3db Bandwidth
200 MHz
Current - Input Bias
600 nA
Voltage - Input Offset
1.2 mV
Current - Supply
8.5mA (x4 Channels)
Current - Output / Channel
140 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
ISL55004IB PDF Datasheet
ISL55004IB Datasheet
Click and Download: ISL55004IB Datasheet
ISL55004IB Related Parts
ISL1571IUEZ
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 10HMSOP
ISL1571IUEZ-T7
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 10HMSOP
ISL1572IRZ
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 16QFN
ISL1572IRZ-T7
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 16QFN
ISL1572IUEZ
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 10HMSOP
ISL1572IUEZ-T7
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 10HMSOP
ISL24020IHTZ-T7
Renesas Electronics
IC OPAMP GP 1 CIRCUIT TSOT23-5
ISL24021IRT065Z
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
ISL24021IRT065Z-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
ISL24021IRT065Z-T7A
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
ISL28005FH100Z-T7
Renesas Electronics
IC CURR SENSE 1 CIRCUIT SOT23-5
ISL28005FH100Z-T7A
Renesas Electronics
IC CURR SENSE 1 CIRCUIT SOT23-5
ISL55004IB Compare Parts
ISL55004IB vs ISL55291IUZ-T13
ISL55004IB vs ISL55291IUZ
ISL55004IB vs ISL55291IUZ
ISL55004IB vs ISL55290IUZ-T13
ISL55004IB vs ISL55290IUZ
ISL55004IB vs ISL55290IUZ
ISL55004IB vs ISL55211IRTZ-T7A
ISL55004IB vs ISL55210IRTZ-T7A
ISL55004IB vs ISL55210IRTZ-T7
ISL55004IB vs ISL55210IRTZ
ISL55004IB vs ISL55191IBZ-T13
ISL55004IB vs ISL55191IBZ
ISL55004IB vs ISL55190IBZ-T13
ISL55004IB vs ISL55190IBZ
ISL55004IB vs ISL55190IBZ
ISL55004IB vs ISL55020IRZ
ISL55004IB vs ISL55004IBZ-T7
ISL55004IB vs ISL55004IBZ-T7
ISL55004IB vs ISL55004IBZ-T13
ISL55004IB vs ISL55004IBZ
ISL55004IB vs ISL55004IB-T7
ISL55004IB vs ISL55004IB-T13
ISL55004IB vs ISL55004IB-T13
ISL55004IB vs ISL55002IBZ-T7
ISL55004IB vs ISL55002IBZ-T13
ISL55004IB vs ISL55002IBZ
ISL55004IB vs ISL55002IB-T7
ISL55004IB vs ISL55002IB-T13
ISL55004IB vs ISL55002IB
ISL55004IB vs ISL55001IBZ-T7A
ISL55004IB vs ISL55001IBZ-T7
ISL55004IB vs ISL55001IBZ-T13
ISL55004IB vs ISL55001IBZ
ISL55004IB vs ISL28635FVZ-T7A
ISL55004IB vs ISL28635FVZ-T13
ISL55004IB vs ISL28635FVZ
ISL55004IB vs ISL28634FVZ-T7A
ISL55004IB vs ISL28634FVZ-T13
ISL55004IB vs ISL28634FVZ
ISL55004IB vs ISL28633FVZ-T7A
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund