Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Intersil ISL5629IN
ISL5629IN
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT A-OUT 48LQFP
Manufacturer:
Intersil
Datasheet:
ISL5629IN Datasheet
History Price: $5.28000
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL5629IN Specification
Specification
Part No
ISL5629IN
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Intersil
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
2
Settling Time
-
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
INL/DNL (LSB)
?.05, ?.05
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
Mounting Type
Surface Mount
ISL5629IN PDF Datasheet
ISL5629IN Datasheet
Click and Download: ISL5629IN Datasheet
ISL5629IN Related Parts
ISL5627IN
Renesas Electronics
IC DAC 8BIT A-OUT 48TQFP
ISL5627INZ
Renesas Electronics
IC DAC 8BIT A-OUT 48TQFP
ISL5629/2IN
Intersil
IC DAC 10BIT A-OUT 48LQFP
ISL5629/2IN
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5629/2INZ
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5629INZ
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5727IN
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5727INZ
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5729/2IN
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5729/2INZ
Intersil
IC DAC 10BIT A-OUT 48LQFP
ISL5729/2INZ
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5729IN
Renesas Electronics
IC DAC 10BIT A-OUT 48TQFP
ISL5629IN Compare Parts
ISL5629IN vs ISL76161AVZ
ISL5629IN vs ISL5961IBZ
ISL5629IN vs ISL5961IB
ISL5629IN vs ISL5961IB
ISL5629IN vs ISL5961IAZ
ISL5629IN vs ISL5961IA
ISL5629IN vs ISL5961IA
ISL5629IN vs ISL5961/2IBZ
ISL5629IN vs ISL5961/2IBZ
ISL5629IN vs ISL5961/2IB
ISL5629IN vs ISL5961/2IB
ISL5629IN vs ISL5961/2IAZ
ISL5629IN vs ISL5961/2IA
ISL5629IN vs ISL5957IBZ
ISL5629IN vs ISL5957IB
ISL5629IN vs ISL5957IB
ISL5629IN vs ISL5957IAZ
ISL5629IN vs ISL5957IA
ISL5629IN vs ISL5929INZ
ISL5629IN vs ISL5929IN
ISL5629IN vs ISL5929IN
ISL5629IN vs ISL5929/2IN
ISL5629IN vs ISL5929/2IN
ISL5629IN vs ISL5927INZ
ISL5629IN vs ISL5927IN
ISL5629IN vs ISL5927IN
ISL5629IN vs ISL5861IBZ
ISL5629IN vs ISL5861IBZ
ISL5629IN vs ISL5861IB
ISL5629IN vs ISL5861IB
ISL5629IN vs ISL5861IAZ
ISL5629IN vs ISL5861IA
ISL5629IN vs ISL5861IA
ISL5629IN vs ISL5861/2IBZ
ISL5629IN vs ISL5861/2IB
ISL5629IN vs ISL5861/2IAZ
ISL5629IN vs ISL5861/2IA
ISL5629IN vs ISL5857IBZ
ISL5629IN vs ISL5857IB
ISL5629IN vs ISL5857IAZ
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci