ISL6416IA
ISL6416IA
Obsolete
Description:  IC REG LINEAR 1.8V/2.8V 16QSOP
Manufacturer:  Intersil
Datasheet:   ISL6416IA Datasheet
History Price: $0.76000
In Stock: 44000
ISL6416IA Specification
Specification
Part No
ISL6416IA
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
3
Voltage - Input (Max)
3.6V
Voltage - Output (Min/Fixed)
1.8V, 2.8V, 2.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-, 0.2V @ 225mA, 0.2V @ 125mA
Current - Output
330mA, 225mA, 125mA
Current - Quiescent (Iq)
830 μA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable, Fault Output, Reset
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
ISL6416IA PDF Datasheet
ISL6416IA Related Parts
ISL6411IR-TK
ISL6411IR-TK
Intersil
IC REG LINEAR FIXED LDO REG
ISL6412IR
ISL6412IR
Intersil
IC REG LINEAR 1.8V/2.8V 16QFN
ISL6412IR
ISL6412IR
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IR-T5K
ISL6412IR-T5K
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IR-TK
ISL6412IR-TK
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IRZ
ISL6412IRZ
Intersil
IC REG LINEAR 1.8V/2.8V 16QFN
ISL6412IRZ
ISL6412IRZ
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IRZ-TK
ISL6412IRZ-TK
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6414IR
ISL6414IR
Intersil
IC REG LINEAR FIXED LDO REG
ISL6414IRZ
ISL6414IRZ
Intersil
IC REG LINEAR 1.8V/2.84V 16QFN
ISL6414IRZ
ISL6414IRZ
Renesas Electronics
IC REG LIN 1.8/2.84/2.84V 16QFN
ISL6414IRZ-TK
ISL6414IRZ-TK
Intersil
IC REG LINEAR 1.8V/2.84V 16QFN
ISL6416IA Compare Parts
  • ISL6416IA vs ISL9021IRUWZ-T
  • ISL6416IA vs ISL9021IRUTZ-T
  • ISL6416IA vs ISL9021IRUSZ-T
  • ISL6416IA vs ISL9021IRURZ-T
  • ISL6416IA vs ISL9021IRUPZ-T
  • ISL6416IA vs ISL9021IRUNZ-T
  • ISL6416IA vs ISL9021IRUMZ-T
  • ISL6416IA vs ISL9021IRUKZ-T
  • ISL6416IA vs ISL9021IRUJZ-T
  • ISL6416IA vs ISL9021IRUGZ-T
  • ISL6416IA vs ISL9021IRUFZ-T
  • ISL6416IA vs ISL9021IRUCZ-T
  • ISL6416IA vs ISL9021IRUBZ-T
  • ISL6416IA vs ISL9021IRU4Z-T
  • ISL6416IA vs ISL9021IRU3Z-T
  • ISL6416IA vs ISL9021IRU2Z-T
  • ISL6416IA vs ISL9021IRU1Z-T
  • ISL6416IA vs ISL9021IIYZ-T
  • ISL6416IA vs ISL9021IIWZ-T
  • ISL6416IA vs ISL9021IITZ-T
  • ISL6416IA vs ISL9021IISZ-T
  • ISL6416IA vs ISL9021IIRZ-T
  • ISL6416IA vs ISL9021IIPZ-T
  • ISL6416IA vs ISL9021IINZ-T
  • ISL6416IA vs ISL9021IIMZ-T
  • ISL6416IA vs ISL9021IIKZ-T
  • ISL6416IA vs ISL9021IIJZ-T
  • ISL6416IA vs ISL9021IIGZ-T
  • ISL6416IA vs ISL9021IIFZ-T
  • ISL6416IA vs ISL9021IICZ-T
  • ISL6416IA vs ISL9021IIBZ-T
  • ISL6416IA vs ISL9021II4Z-T
  • ISL6416IA vs ISL9021II3Z-T
  • ISL6416IA vs ISL9021II2Z-T
  • ISL6416IA vs ISL9021II1Z-T
  • ISL6416IA vs ISL9021AIRUYZ-T7A
  • ISL6416IA vs ISL9021AIRUYZ-T
  • ISL6416IA vs ISL9021AIRUWZ-T7A
  • ISL6416IA vs ISL9021AIRUWZ-T
  • ISL6416IA vs ISL9021AIRUNZ-T7A
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock