☰
ISL84541CB
ISL84541CB
Obsolete
Description:  IC SWITCH SPST-NOX2 60OHM 8SOIC
Manufacturer:  Intersil
Datasheet:   ISL84541CB Datasheet
History Price: $0.59000
In Stock: 1780
ISL84541CB Specification
Specification
Part No
ISL84541CB
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
2
On-State Resistance (Max)
60Ohm
Channel-to-Channel Matching (ΔRon)
800mOhm
Voltage - Supply, Single (V-)
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
100ns, 75ns
-3db Bandwidth
-
Charge Injection
1pC
Channel Capacitance (CS(off), CD(off))
8pF, 8pF
Current - Leakage (IS(off)) (Max)
100pA
Crosstalk
-90dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISL84541CB PDF Datasheet
ISL84541CB Related Parts
ISL43110IB
ISL43110IB
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IB
ISL43110IB
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IB-T
ISL43110IB-T
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ
ISL43110IBZ
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ
ISL43110IBZ
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ-T
ISL43110IBZ-T
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ-T
ISL43110IBZ-T
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IH-T
ISL43110IH-T
Intersil
IC SWITCH SPST-NOX1 10OHM SOT23
ISL43110IH-T
ISL43110IH-T
Renesas Electronics
IC SWITCH SPST-NO X 1 10OHM 5SOT
ISL43110IHZ-T
ISL43110IHZ-T
Renesas Electronics
IC SWITCH SPST-NO X 1 10OHM 5SOT
ISL43111IB
ISL43111IB
Renesas Electronics
IC SWITCH SPST-NCX1 10OHM 8SOIC
ISL43111IB-T
ISL43111IB-T
Renesas Electronics
IC SWITCH SPST-NCX1 10OHM 8SOIC
ISL84541CB Compare Parts
  • ISL84541CB vs ISL8499IVZ
  • ISL84541CB vs ISL8499IV-T
  • ISL84541CB vs ISL8499IV
  • ISL84541CB vs ISL8499IV
  • ISL84541CB vs ISL8499IRZ-T
  • ISL84541CB vs ISL8499IRZ-T
  • ISL84541CB vs ISL8499IRZ
  • ISL84541CB vs ISL8499IRZ
  • ISL84541CB vs ISL8499IRTZ-T
  • ISL84541CB vs ISL8499IRTZ-T
  • ISL84541CB vs ISL8499IRTZ
  • ISL84541CB vs ISL8499IRTZ
  • ISL84541CB vs ISL8499IR-T
  • ISL84541CB vs ISL8499IR
  • ISL84541CB vs ISL8484IUZ-T
  • ISL84541CB vs ISL8484IUZ
  • ISL84541CB vs ISL8484IUZ
  • ISL84541CB vs ISL8484IU-T
  • ISL84541CB vs ISL8484IU
  • ISL84541CB vs ISL8484IRZ-T
  • ISL84541CB vs ISL8484IRZ-T
  • ISL84541CB vs ISL8484IRZ
  • ISL84541CB vs ISL8484IR-T
  • ISL84541CB vs ISL8484IR
  • ISL84541CB vs ISL84782IV-T
  • ISL84541CB vs ISL84782IV
  • ISL84541CB vs ISL84782IV
  • ISL84541CB vs ISL84782IRZ-T
  • ISL84541CB vs ISL84782IRZ-T
  • ISL84541CB vs ISL84782IRZ
  • ISL84541CB vs ISL84782IRZ
  • ISL84541CB vs ISL84782IR-T
  • ISL84541CB vs ISL84782IR
  • ISL84541CB vs ISL84782IR
  • ISL84541CB vs ISL84781IVZ-T7A
  • ISL84541CB vs ISL84781IVZ-T
  • ISL84541CB vs ISL84781IVZ
  • ISL84541CB vs ISL84781IV-T
  • ISL84541CB vs ISL84781IV
  • ISL84541CB vs ISL84781IV
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!