ISL9501CVZ
ISL9501CVZ
Active
Description:  IC REG CTRLR BUCK 38TSSOP
Manufacturer:  Intersil
Datasheet:   ISL9501CVZ Datasheet
History Price: Active
In Stock: 22400
ISL9501CVZ Specification
Specification
Part No
ISL9501CVZ
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
-
Voltage - Input
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
38-TSSOP
ISL9501CVZ PDF Datasheet
ISL9501CVZ Related Parts
ISL28022FRZ
ISL28022FRZ
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-T
ISL28022FRZ-T
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-T7A
ISL28022FRZ-T7A
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-T7AR5453
ISL28022FRZ-T7AR5453
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-TR5453
ISL28022FRZ-TR5453
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZR5453
ISL28022FRZR5453
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FUZ
ISL28022FUZ
Renesas Electronics
IC PWR MONITOR 10MSOP
ISL28022FUZ-T
ISL28022FUZ-T
Renesas Electronics
IC PWR MONITOR 10MSOP
ISL28022FUZ-T7A
ISL28022FUZ-T7A
Renesas Electronics
IC VOLT MONITOR PRECISION 10MSOP
ISL28022FUZ-T7AR5453
ISL28022FUZ-T7AR5453
Renesas Electronics
ISL28022FUZ-T7A W/GOLD BOND WIRE
ISL28022FUZ-TR5453
ISL28022FUZ-TR5453
Renesas Electronics
ISL28022FUZ-T W/GOLD BOND WIRE
ISL28022FUZR5453
ISL28022FUZR5453
Renesas Electronics
ISL28022FUZ W/GOLD BOND WIRE
ISL9501CVZ Compare Parts
  • ISL9501CVZ vs ISL9501CRZ-T
  • ISL9501CVZ vs ISL9501CRZ
  • ISL9501CVZ vs ISL88550AIRZ-TR5339
  • ISL9501CVZ vs ISL88550AIRZ-T7
  • ISL9501CVZ vs ISL88550AIRZ-T
  • ISL9501CVZ vs ISL88550AIRZ
  • ISL9501CVZ vs ISL8724IRZ-T
  • ISL9501CVZ vs ISL8724IRZ-T
  • ISL9501CVZ vs ISL8724IRZ
  • ISL9501CVZ vs ISL8724IRZ
  • ISL9501CVZ vs ISL8723IRZ-T
  • ISL9501CVZ vs ISL8723IRZ
  • ISL9501CVZ vs ISL68137IRBZT7AR5781
  • ISL9501CVZ vs ISL68137IRBZ-TR5781
  • ISL9501CVZ vs ISL68137IRAZT7AR5781
  • ISL9501CVZ vs ISL68137IRAZ-TR5781
  • ISL9501CVZ vs ISL68137IRAZ-T7A
  • ISL9501CVZ vs ISL68134IRBZ-TR5846
  • ISL9501CVZ vs ISL68134IRAZ-TR5845
  • ISL9501CVZ vs ISL68134IRAZ-T7A
  • ISL9501CVZ vs ISL68134IRAZ-T
  • ISL9501CVZ vs ISL68134IRAZ
  • ISL9501CVZ vs ISL68127IRBZT7AR5761
  • ISL9501CVZ vs ISL68127IRBZ-TR5761
  • ISL9501CVZ vs ISL68127IRAZ-T7A
  • ISL9501CVZ vs ISL68127IRAZ-T
  • ISL9501CVZ vs ISL68124IRAZ-T7A
  • ISL9501CVZ vs ISL68124IRAZ-T
  • ISL9501CVZ vs ISL68124IRAZ
  • ISL9501CVZ vs ISL6595DRZ-TK
  • ISL9501CVZ vs ISL6595DRZ-TK
  • ISL9501CVZ vs ISL6595DRZ-T
  • ISL9501CVZ vs ISL6595DRZ
  • ISL9501CVZ vs ISL6592DNZ-TR5196
  • ISL9501CVZ vs ISL6592DNZ-TR5196
  • ISL9501CVZ vs ISL6592DNZ-T
  • ISL9501CVZ vs ISL6506CBZ-T
  • ISL9501CVZ vs ISL6506CBZ-T
  • ISL9501CVZ vs ISL6506CBZ
  • ISL9501CVZ vs ISL6506CBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.