X28C513EMB-25
X28C513EMB-25
Active
Description:  IC EEPROM 512KBIT PAR 32CLCC
Manufacturer:  Intersil
History Price: $436.12000
In Stock: 16400
X28C513EMB-25 Specification
Specification
Part No
X28C513EMB-25
Category
Memory
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
512Kbit
Memory Organization
64K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
10ms
Access Time
150 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
32-CLCC
Supplier Device Package
32-CLCC (11.43x13.97)
X28C513EMB-25 PDF Datasheet
X28C513EMB-25 Related Parts
X28C010D-15
X28C010D-15
Intersil
IC EEPROM 1MBIT PARALLEL 32CDIP
X28C010DI-12
X28C010DI-12
Intersil
IC EEPROM 1MBIT PARALLEL 32CDIP
X28C010DMB-12
X28C010DMB-12
Intersil
IC EEPROM 1MBIT PARALLEL 32CDIP
X28C010FI-15
X28C010FI-15
Rochester Electronics
IC EEPROM 1MBIT PARALLEL 32PLCC
X28C010FM-12
X28C010FM-12
Intersil
IC EEPROM 1MBIT PARALLEL 32PLCC
X28C010RMB-25
X28C010RMB-25
Intersil
IC EEPROM 1MBIT PARALLEL 32CSOP
X28C512DM-15
X28C512DM-15
Rochester Electronics
IC EEPROM 512KBIT PAR 32CDIP
X28C512DM-15/B
X28C512DM-15/B
Rochester Electronics
X28C512DM-15/B
X28C512EM-12
X28C512EM-12
Rochester Electronics
IC EEPROM 512KBIT PAR 32CLCC
X28C512J-12
X28C512J-12
Intersil
IC EEPROM 512KBIT PAR 32PLCC
X28C512JI-15
X28C512JI-15
Renesas Electronics
IC EEPROM 512KBIT 150NS 32PLCC
X28C512JZ-12
X28C512JZ-12
Intersil
IC EEPROM 512KBIT PAR 32PLCC
X28C513EMB-25 Compare Parts
  • X28C513EMB-25 vs X28HC64S-15
  • X28C513EMB-25 vs X28HC64PZ-90
  • X28C513EMB-25 vs X28HC64PI-90
  • X28C513EMB-25 vs X28HC64P-90
  • X28C513EMB-25 vs X28HC64P-70
  • X28C513EMB-25 vs X28HC64P-12
  • X28C513EMB-25 vs X28HC64JZ-15
  • X28C513EMB-25 vs X28HC64J-90
  • X28C513EMB-25 vs X28HC64D-90
  • X28C513EMB-25 vs X28HC256SZ-12
  • X28C513EMB-25 vs X28HC256SIZ-90
  • X28C513EMB-25 vs X28HC256PZ-90
  • X28C513EMB-25 vs X28HC256PZ-12
  • X28C513EMB-25 vs X28HC256PIZ-90
  • X28C513EMB-25 vs X28HC256J-90C7168
  • X28C513EMB-25 vs X28HC256J-15C7960
  • X28C513EMB-25 vs X28HC256DM-12/B
  • X28C513EMB-25 vs X28C513JZ-12
  • X28C513EMB-25 vs X28C513J-15
  • X28C513EMB-25 vs X28C513EMB-15
  • X28C513EMB-25 vs X28C512JZ-12
  • X28C513EMB-25 vs X28C512JI-15
  • X28C513EMB-25 vs X28C512J-12
  • X28C513EMB-25 vs X28C512EM-12
  • X28C513EMB-25 vs X28C512DM-15/B
  • X28C513EMB-25 vs X28C512DM-15
  • X28C513EMB-25 vs X28C010RMB-25
  • X28C513EMB-25 vs X28C010FM-12
  • X28C513EMB-25 vs X28C010FI-15
  • X28C513EMB-25 vs X28C010DMB-12
  • X28C513EMB-25 vs X28C010DI-12
  • X28C513EMB-25 vs X28C010D-15
  • X28C513EMB-25 vs X28HC64SZ-70
  • X28C513EMB-25 vs X28HC64SZ-12
  • X28C513EMB-25 vs X28HC64SIZ-70
  • X28C513EMB-25 vs X28HC64SIZ-12T1
  • X28C513EMB-25 vs X28HC64SIZ-12
  • X28C513EMB-25 vs X28HC64PZ-12
  • X28C513EMB-25 vs X28HC64PIZ-90
  • X28C513EMB-25 vs X28HC64JZ-70T1
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.