☰
X9313UP
X9313UP
Obsolete
Description:  DIGIPOT, 50000OHM, 32 PSTN
Manufacturer:  Intersil
Datasheet:   X9313UP Datasheet
History Price: $3.36000
In Stock: 36640
X9313UP Specification
Specification
Part No
X9313UP
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Intersil
Series
XDCP
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
32
Resistance (Ohms)
50k
Interface
Up/Down (U/D, INC, CS)
Memory Type
Non-Volatile
Voltage - Supply
5V
Features
-
Tolerance
?0%
Temperature Coefficient (Typ)
?00ppm/ ℃
Mounting Type
Through Hole
Supplier Device Package
8-PDIP
Package / Case
8-DIP (0.300", 7.62mm)
Operating Temperature
0 ℃ ~ 70 ℃
Resistance - Wiper (Ohms) (Typ)
40
X9313UP PDF Datasheet
X9313UP Related Parts
X9312US
X9312US
Renesas Electronics
IC DGTL POT 50KOHM 100TAP 8SOIC
X9313TS
X9313TS
Renesas Electronics
IC DGTL POT 100KOHM 32TAP 8SOIC
X9313UM
X9313UM
Renesas Electronics
IC DGTL POT 50KOHM 32TAP 8MSOP
X9313UM-3
X9313UM-3
Renesas Electronics
IC DGTL POT 50KOHM 32TAP 8MSOP
X9313UM-3T1
X9313UM-3T1
Renesas Electronics
IC DGTL POT 50KOHM 32TAP 8MSOP
X9313UM-3T2
X9313UM-3T2
Renesas Electronics
IC DGTL POT 50KOHM 32TAP 8MSOP
X9313UMI
X9313UMI
Renesas Electronics
IC DGTL POT 50KOHM 32TAP 8MSOP
X9313UMI-3
X9313UMI-3
Renesas Electronics
IC DGTL POT 50KOHM 32TAP 8MSOP
X9313UMI-3T1
X9313UMI-3T1
Renesas Electronics
IC DGTL POT 50KOHM 32TAP 8MSOP
X9313UMIT1
X9313UMIT1
Renesas Electronics
IC DGTL POT 50KOHM 32TAP 8MSOP
X9313UMIZ
X9313UMIZ
Renesas Electronics
IC DGTL POT 50KOHM 32TAP 8MSOP
X9313UMIZ-3
X9313UMIZ-3
Renesas Electronics
IC DGTL POT 50KOHM 32TAP 8MSOP
X9313UP Compare Parts
  • X9313UP vs X93256WV14IZ-2.7
  • X9313UP vs X93256WV14I-2.7T1
  • X9313UP vs X93256WV14I-2.7
  • X9313UP vs X93256UV14IZ-2.7T1
  • X9313UP vs X93256UV14IZ-2.7T1
  • X9313UP vs X93256UV14IZ-2.7
  • X9313UP vs X93256UV14I-2.7T1
  • X9313UP vs X93256UV14I-2.7
  • X9313UP vs X93255UV14IT1
  • X9313UP vs X93255UV14I
  • X9313UP vs X93254UV14I-3
  • X9313UP vs X93254UV14I-3
  • X9313UP vs X9319WS8ZT1
  • X9313UP vs X9319WS8Z
  • X9313UP vs X9319WS8T1
  • X9313UP vs X9319WS8IZT1
  • X9313UP vs X9319WS8IZ
  • X9313UP vs X9319WS8IT1
  • X9313UP vs X9319WS8I
  • X9313UP vs X9319WS8I
  • X9313UP vs X9319WS8
  • X9313UP vs X9319WP8I
  • X9313UP vs X9319WP8
  • X9313UP vs X9319US8IZ
  • X9313UP vs X9319US8IT1
  • X9313UP vs X9319US8I
  • X9313UP vs X9319US8
  • X9313UP vs X9319UP8I
  • X9313UP vs X9319UP8
  • X9313UP vs X9318WS8ZT1
  • X9313UP vs X9318WS8Z
  • X9313UP vs X9318WS8T1
  • X9313UP vs X9318WS8IZT1
  • X9313UP vs X9318WS8IZ
  • X9313UP vs X9318WS8IT1
  • X9313UP vs X9318WS8I
  • X9313UP vs X9318WS8
  • X9313UP vs X9318WP8IZ
  • X9313UP vs X9318WP8I
  • X9313UP vs X9318WP8
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.