IS31LT3361-SDLS4-TR
IS31LT3361-SDLS4-TR
Active
Description:  INTEGRATED NMOS SWITCH 40V/1.3A
Manufacturer:  ISSI
History Price: Active
In Stock: 9200
IS31LT3361-SDLS4-TR Specification
Specification
Part No
IS31LT3361-SDLS4-TR
Category
PMIC - LED Drivers
Manufacturer
ISSI
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
6V
Voltage - Supply (Max)
40V
Voltage - Output
-
Current - Output / Channel
1.3A
Frequency
1MHz
Dimming
PWM
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-89-5/6
Supplier Device Package
SOT-89-5
IS31LT3361-SDLS4-TR Related Parts
IS31FL3196-QFLS2-TR
IS31FL3196-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 40MA 20QFN
IS31FL3216-QFLS2-TR
IS31FL3216-QFLS2-TR
ISSI
IC LED DRVR LIN PWM 20MA 28QFN
IS31FL3235-QFLS2-TR
IS31FL3235-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 38MA 36QFN
IS31FL3236-QFLS2-TR
IS31FL3236-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 38MA 44QFN
IS31FL3236-TQLS2
IS31FL3236-TQLS2
ISSI
IC LED DRVR LIN I2C 38MA 48ETQFP
IS31FL3732-QFLS2-TR
IS31FL3732-QFLS2-TR
ISSI
IC LED DRV LIN ANALOG 34MA 40QFN
IS31FL3741-QFLS4-TR
IS31FL3741-QFLS4-TR
ISSI
IC LED DRVR LIN PWM 38MA 60QFN
IS31FL3742-QFLS4-TR
IS31FL3742-QFLS4-TR
ISSI
IC LED DRVR LIN PWM 38MA 48QFN
IS31LT3135-V1GRLS2-TR
IS31LT3135-V1GRLS2-TR
ISSI
IC LED DRVR LIN 300MA/500MA 8SOP
IS31LT3172-GRLS2-TR
IS31LT3172-GRLS2-TR
ISSI
IC LED DRVR LIN PWM 200MA 8SOP
IS31LT3173-GRLS2-TR
IS31LT3173-GRLS2-TR
ISSI
IC LED DRVR LIN PWM 200MA 8SOP
IS31LT3353-V1STLS2-TR
IS31LT3353-V1STLS2-TR
ISSI
IC LED DRVR RGLTR PWM 1A SOT23-5
IS31LT3361-SDLS4-TR Description
The ISSI IS31LT3361-SDLS4-TR is a highly integrated LED driver designed for various applications, particularly in backlighting and general illumination. This device is part of ISSI%27s family of LED drivers, which are known for their efficiency, versatility, and ease of use. The IS31LT3361-SDLS4-TR is specifically designed to drive multiple LEDs in series, making it suitable for applications such as LCD backlighting, automotive lighting, and decorative lighting. Below is a detailed overview of the IS31LT3361-SDLS4-TR, including its specifications and parameters.

## Overview

The IS31LT3361-SDLS4-TR is a constant current LED driver that can efficiently drive up to 12 LEDs in series. It features a wide input voltage range, high efficiency, and various protection features, making it an ideal choice for applications requiring reliable and efficient LED driving. The device is designed to provide precise current control, ensuring uniform brightness across all LEDs while minimizing power loss.

## Key Specifications

1. Input Voltage Range:
- The IS31LT3361-SDLS4-TR operates over a wide input voltage range of 4.5V to 30V. This flexibility allows it to be used in various applications, from battery-powered devices to mains-powered systems.

2. Output Current:
- The device can deliver a constant output current of up to 1A, which can be adjusted using external resistors. This capability allows for precise control of LED brightness, making it suitable for applications requiring dimming functionality.

3. LED Configuration:
- The IS31LT3361-SDLS4-TR can drive up to 12 LEDs in series, depending on the input voltage and the forward voltage of the LEDs. This series configuration simplifies the design and reduces the number of components required.

4. Efficiency:
- The LED driver boasts high efficiency, typically around 90% or higher, depending on the operating conditions. This high efficiency minimizes heat generation and extends the lifespan of the LEDs.

5. Dimming Control:
- The device supports various dimming methods, including PWM (Pulse Width Modulation) and analog dimming. This flexibility allows designers to implement different dimming strategies based on application requirements.

6. Thermal Protection:
- The IS31LT3361-SDLS4-TR includes built-in thermal protection features to prevent overheating. If the junction temperature exceeds a certain threshold, the device will reduce the output current to protect the LEDs and the driver itself.

7. Short-Circuit Protection:
- The driver is equipped with short-circuit protection, which automatically shuts down the output in the event of a short circuit condition. This feature enhances the reliability and safety of the application.

8. Package Type:
- The IS31LT3361-SDLS4-TR is available in a compact SOP-8 package, which facilitates easy mounting on printed circuit boards (PCBs) and helps save space in electronic designs.

9. Operating Temperature Range:
- The device operates effectively over a wide temperature range, typically from -40°C to +85°C. This robustness ensures reliable performance in various environmental conditions.

10. Control Interface:
- The IS31LT3361-SDLS4-TR features a simple control interface, allowing for easy integration into existing systems. The device can be controlled using standard GPIO (General Purpose Input/Output) signals for dimming and on/off control.

## Applications

The ISSI IS31LT3361-SDLS4-TR is suitable for a wide range of applications, including:

- LCD Backlighting: Ideal for driving LED backlights in LCD displays for televisions, monitors, and mobile devices.
- Automotive Lighting: Used in automotive applications for interior and exterior lighting, including dashboard illumination and decorative lighting.
- General Illumination: Suitable for various general lighting applications, including LED bulbs and fixtures.
- Decorative Lighting: Employed in decorative and architectural lighting solutions, where precise control of LED brightness is essential.

## Conclusion

The ISSI IS31LT3361-SDLS4-TR is a versatile and efficient LED driver that meets the demands of modern lighting applications. With its wide input voltage range, high output current capability, and various protection features, it is an excellent choice for engineers and designers looking to implement reliable LED driving solutions. Its flexibility in dimming control and robust performance across a wide temperature range make it suitable for a variety of applications, from consumer electronics to automotive lighting. As the demand for energy-efficient and high-performance lighting solutions continues to grow, the IS31LT3361-SDLS4-TR stands out as a valuable component for achieving optimal LED performance.
IS31LT3361-SDLS4-TR Compare Parts
  • IS31LT3361-SDLS4-TR vs IS32LT3172-GRLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32LT3171-STLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32LT3170-STLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32FL3740-ZLA3
  • IS31LT3361-SDLS4-TR vs IS32BL3554-ZLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32BL3552-ZLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32BL3552-ZLA3
  • IS31LT3361-SDLS4-TR vs IS31LT3932-GRLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31LT3918-GRLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31LT3916-SLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31LT3910-GRLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31LT3353-V1STLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31LT3173-GRLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31LT3172-GRLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31LT3135-V1GRLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31FL3742-QFLS4-TR
  • IS31LT3361-SDLS4-TR vs IS31FL3741-QFLS4-TR
  • IS31LT3361-SDLS4-TR vs IS31FL3732-QFLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31FL3236-TQLS2
  • IS31LT3361-SDLS4-TR vs IS31FL3236-QFLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31FL3235-QFLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31FL3216-QFLS2-TR
  • IS31LT3361-SDLS4-TR vs IS31FL3196-QFLS2-TR
  • IS31LT3361-SDLS4-TR vs IS32LT3957A-ZLA3
  • IS31LT3361-SDLS4-TR vs IS32LT3951-GRLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32LT3168-GRLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32LT3141B-GRLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32LT3141A-ZLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32LT3140B-GRLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32LT3134-QWLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32LT3129A-GRLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32LT3129-GRLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32LT3124D-ZLA3-TR
  • IS31LT3361-SDLS4-TR vs IS32FL3726A-ZLA3-TR
  • IS31LT3361-SDLS4-TR vs IS31LT3957A-ZLS4
  • IS31LT3361-SDLS4-TR vs IS31LT3951-GRLS4-TR
  • IS31LT3361-SDLS4-TR vs IS31FL3747-QFLS4-TR
  • IS31LT3361-SDLS4-TR vs IS31FL3747-CLS4-TR
  • IS31LT3361-SDLS4-TR vs IS31FL3729-TQLS4-TR
  • IS31LT3361-SDLS4-TR vs IS31FL3719-TQLS4-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you