Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS66WVE2M16DBLL-70BLI
IS66WVE2M16DBLL-70BLI
Obsolete
Memory
Description:
IC PSRAM 32MBIT PARALLEL 48TFBGA
Manufacturer:
ISSI
Datasheet:
IS66WVE2M16DBLL-70BLI Datasheet
History Price: Obsolete
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IS66WVE2M16DBLL-70BLI Specification
Specification
Part No
IS66WVE2M16DBLL-70BLI
Category
Memory
Manufacturer
ISSI
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
PSRAM
Technology
PSRAM (Pseudo SRAM)
Memory Size
32Mbit
Memory Organization
2M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
70ns
Access Time
70 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFBGA
Supplier Device Package
48-TFBGA (6x8)
IS66WVE2M16DBLL-70BLI PDF Datasheet
IS66WVE2M16DBLL-70BLI Datasheet
Click and Download: IS66WVE2M16DBLL-70BLI Datasheet
IS66WVE2M16DBLL-70BLI Related Parts
IS61C1024-15JI
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12HLI
ISSI
IC SRAM 1MBIT PARALLEL 32STSOP I
IS61C1024AL-12HLI-TR
ISSI
IC SRAM 1MBIT PARALLEL 32STSOP I
IS61C1024AL-12JLI
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12JLI-TR
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12KI
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12KI-TR
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12KLI
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12KLI-TR
ISSI
IC SRAM 1MBIT PARALLEL 32SOJ
IS61C1024AL-12TI
ISSI
IC SRAM 1MBIT PARALLEL 32TSOP I
IS61C1024AL-12TI-TR
ISSI
IC SRAM 1MBIT PARALLEL 32TSOP I
IS61C1024AL-12TLI
ISSI
IC SRAM 1MBIT PARALLEL 32TSOP I
IS66WVE2M16DBLL-70BLI Compare Parts
IS66WVE2M16DBLL-70BLI vs IS67WVC4M16ALL-7010BLA-TR
IS66WVE2M16DBLL-70BLI vs IS66WVO8M8DBLL-166BLI
IS66WVE2M16DBLL-70BLI vs IS66WVO8M8DALL-200BLI
IS66WVE2M16DBLL-70BLI vs IS66WVO32M8DBLL-166BLI
IS66WVE2M16DBLL-70BLI vs IS66WVO32M8DALL-200BLI
IS66WVE2M16DBLL-70BLI vs IS66WVO16M8DBLL-133BLI
IS66WVE2M16DBLL-70BLI vs IS66WVO16M8DALL-200BLI
IS66WVE2M16DBLL-70BLI vs IS66WVH8M8BLL-100B1LI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVH8M8BLL-100B1LI
IS66WVE2M16DBLL-70BLI vs IS66WVH8M8ALL-166B1LI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVH8M8ALL-166B1LI
IS66WVE2M16DBLL-70BLI vs IS66WVH16M8DBLL-100B1LI
IS66WVE2M16DBLL-70BLI vs IS66WVH16M8DALL-166B1LI
IS66WVE2M16DBLL-70BLI vs IS66WVH16M8BLL-100B1LI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVH16M8ALL-166B1LI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16TBLL-70BLI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16TBLL-70BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16ECLL-70BLI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16ECLL-70BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16EBLL-70BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16EBLL-55BLI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16EBLL-55BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16EALL-70BLI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16EALL-70BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16BLL-70BLI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16BLL-70BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16ALL-70BLI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16ALL-70BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16ALL-7010BLI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE4M16ALL-7010BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE2M16TCLL-70BLI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE2M16TCLL-70BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE2M16ECLL-70BLI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE2M16ECLL-70BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE2M16EBLL-70BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE2M16EBLL-55BLI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE2M16EBLL-55BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE2M16EALL-70BLI-TR
IS66WVE2M16DBLL-70BLI vs IS66WVE2M16EALL-70BLI
IS66WVE2M16DBLL-70BLI vs IS66WVE2M16DBLL-70BLI-TR
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.