CPC5710NTR
CPC5710NTR
Active
Description:  IC TELECOM INTERFACE 8SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC5710NTR Datasheet
History Price: $1.62000
In Stock: 48000
CPC5710NTR Specification
Specification
Part No
CPC5710NTR
Category
Interface - Telecom
Manufacturer
IXYS Corporation
Series
LITELINK
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Phone Line Monitor (PLM)
Interface
-
Number of Circuits
1
Voltage - Supply
3V ~ 5.5V
Current - Supply
10mA
Power (Watts)
300 mW
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CPC5710NTR PDF Datasheet
CPC5710NTR Related Parts
CPC1465D
CPC1465D
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1465DTR
CPC1465DTR
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1466D
CPC1466D
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1466DTR
CPC1466DTR
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC5620A
CPC5620A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5620ATR
CPC5620ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5621A
CPC5621A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5621ATR
CPC5621ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5622A
CPC5622A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5622ATR
CPC5622ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5710N
CPC5710N
IXYS Corporation
IC TELECOM INTERFACE 8SOIC
CPC5712U
CPC5712U
IXYS Corporation
IC TELECOM INTERFACE 16SOP
CPC5710NTR Compare Parts
  • CPC5710NTR vs CPC7695ZC
  • CPC5710NTR vs CPC7695ZBTR
  • CPC5710NTR vs CPC7695ZB
  • CPC5710NTR vs CPC7695ZATR
  • CPC5710NTR vs CPC7695ZA
  • CPC5710NTR vs CPC7695BCTR
  • CPC5710NTR vs CPC7695BC
  • CPC5710NTR vs CPC7695BBTR
  • CPC5710NTR vs CPC7695BB
  • CPC5710NTR vs CPC7695BATR
  • CPC5710NTR vs CPC7695BA
  • CPC5710NTR vs CPC7692BCTR
  • CPC5710NTR vs CPC7692BC
  • CPC5710NTR vs CPC7691BBTR
  • CPC5710NTR vs CPC7691BB
  • CPC5710NTR vs CPC7691BATR
  • CPC5710NTR vs CPC7691BA
  • CPC5710NTR vs CPC7601KTR
  • CPC5710NTR vs CPC7601K
  • CPC5710NTR vs CPC7595ZCTR
  • CPC5710NTR vs CPC7595ZC
  • CPC5710NTR vs CPC7595ZBTR
  • CPC5710NTR vs CPC7595ZB
  • CPC5710NTR vs CPC7595ZATR
  • CPC5710NTR vs CPC7595ZA
  • CPC5710NTR vs CPC7595BCTR
  • CPC5710NTR vs CPC7595BC
  • CPC5710NTR vs CPC7595BBTR
  • CPC5710NTR vs CPC7595BB
  • CPC5710NTR vs CPC7595BATR
  • CPC5710NTR vs CPC7595BA
  • CPC5710NTR vs CPC7594BATR
  • CPC5710NTR vs CPC7594BA
  • CPC5710NTR vs CPC7593ZCTR
  • CPC5710NTR vs CPC7593ZC
  • CPC5710NTR vs CPC7593ZBTR
  • CPC5710NTR vs CPC7593ZB
  • CPC5710NTR vs CPC7593ZATR
  • CPC5710NTR vs CPC7593ZA
  • CPC5710NTR vs CPC7593BCTR
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock