IXCP40M35
IXCP40M35
Obsolete
Description:  IC CURRENT REGULATOR TO220-3
Manufacturer:  IXYS Corporation
Datasheet:   IXCP40M35 Datasheet
History Price: Obsolete
In Stock: 8400
IXCP40M35 Specification
Specification
Part No
IXCP40M35
Category
PMIC - Current Regulation/Management
Manufacturer
IXYS Corporation
Series
IXC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Regulator
Sensing Method
-
Accuracy
-
Voltage - Input
-
Current - Output
40mA
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
IXCP40M35 PDF Datasheet
IXCP40M35 Related Parts
IXCP02M35
IXCP02M35
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP02M35A
IXCP02M35A
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP02M45
IXCP02M45
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP02M45A
IXCP02M45A
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP100M35
IXCP100M35
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP100M45
IXCP100M45
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP10M35
IXCP10M35
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP10M35A
IXCP10M35A
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP10M35S
IXCP10M35S
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP10M45
IXCP10M45
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP10M45A
IXCP10M45A
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP10M45S
IXCP10M45S
IXYS Corporation
IC CURRENT REGULATOR TO220-3
IXCP40M35 Compare Parts
  • IXCP40M35 vs IXCY60M35
  • IXCP40M35 vs IXCY50M45A
  • IXCP40M35 vs IXCY50M45
  • IXCP40M35 vs IXCY50M35A
  • IXCP40M35 vs IXCY50M35
  • IXCP40M35 vs IXCY40M45A
  • IXCP40M35 vs IXCY40M45
  • IXCP40M35 vs IXCY40M35A
  • IXCP40M35 vs IXCY40M35
  • IXCP40M35 vs IXCY30M45A
  • IXCP40M35 vs IXCY30M45
  • IXCP40M35 vs IXCY30M35A
  • IXCP40M35 vs IXCY30M35
  • IXCP40M35 vs IXCY20M45A
  • IXCP40M35 vs IXCY20M45
  • IXCP40M35 vs IXCY20M35A
  • IXCP40M35 vs IXCY20M35
  • IXCP40M35 vs IXCY10M90S-TRL
  • IXCP40M35 vs IXCY10M90S
  • IXCP40M35 vs IXCY10M45S
  • IXCP40M35 vs IXCY10M45A
  • IXCP40M35 vs IXCY10M45
  • IXCP40M35 vs IXCY10M35S
  • IXCP40M35 vs IXCY10M35A
  • IXCP40M35 vs IXCY10M35
  • IXCP40M35 vs IXCY100M45
  • IXCP40M35 vs IXCY100M35
  • IXCP40M35 vs IXCY02M45A
  • IXCP40M35 vs IXCY02M45
  • IXCP40M35 vs IXCY02M35A
  • IXCP40M35 vs IXCY02M35
  • IXCP40M35 vs IXCP60M45
  • IXCP40M35 vs IXCP60M35
  • IXCP40M35 vs IXCP50M45A
  • IXCP40M35 vs IXCP50M45
  • IXCP40M35 vs IXCP50M35A
  • IXCP40M35 vs IXCP50M35
  • IXCP40M35 vs IXCP40M45A
  • IXCP40M35 vs IXCP40M45
  • IXCP40M35 vs IXCP40M35A
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you